Microchip Technology, Inc. ARM Microcontrollers - MCU ATSAML11E15A-MUKPH

Description
ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned
Datasheet
Description
ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML11E15A-MUKPH
ARM Microcontrollers - MCU ATSAML11E15A-MUKPH
ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned

ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned

Buy Now Datasheet
Microcontrollers - ATSAML11E15A-MUKPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML11E15A-MUKPH
Microcontrollers ATSAML11E15A-MUKPH
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML11E15A-MUKPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML11E15A-MUKPH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML11E15A-MUKPH
IC MCU 32BIT 32KB FLASH 32VQFN

IC MCU 32BIT 32KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - ATSAML11E15A-MUKPH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML11E15A-MUKPH
Embedded - Microcontrollers ATSAML11E15A-MUKPH
IC MCU 32BIT 32KB FLASH 32VQFN

IC MCU 32BIT 32KB FLASH 32VQFN

Supplier's Site Datasheet
Mcu, 32Mhz, 32Bit, Vqfn-32; Product Range Microchip - 58AC0463 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Mhz, 32Bit, Vqfn-32; Product Range Microchip
58AC0463
Mcu, 32Mhz, 32Bit, Vqfn-32; Product Range Microchip 58AC0463
MCU, 32MHZ, 32BIT, VQFN-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32MHZ, 32BIT, VQFN-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAML11E15A-MUKPH ATSAML11E15A-MUKPH ATSAML11E15A-MUKPH ATSAML11E15A-MUKPH 58AC0463
Product Name ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Mhz, 32Bit, Vqfn-32; Product Range Microchip
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 8 KB
I/O Ports 25
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers