The ATSAML11E15A-MF is a 32-bit microcontroller from the SAM L11 family, featuring an ARM Cortex-M23 core that operates at speeds up to 32 MHz. It supports a supply voltage range of 1.62V to 3.63V and is rated for an operating temperature range of -40°C to +125°C, making it suitable for a variety of industrial applications. This microcontroller includes a range of integrated features such as a Power-on Reset (POR), programmable Brown-out Detection (BOD), and an 8-channel Direct Memory Access Controller (DMAC). It offers multiple memory options with 32KB of Flash, 8KB of SRAM, and a 2KB Data Flash section for non-volatile data storage. The device also includes a 12-bit ADC, a 10-bit DAC, and a Peripheral Touch Controller (PTC) for advanced touch sensing capabilities. For connectivity, the ATSAML11E15A-MF supports various interfaces including I2C, LINbus, SPI, and UART/USART. It is designed with low-power consumption in mind, featuring multiple power management modes that allow for active current consumption of less than 25 OºA/MHz and standby modes with full SRAM retention consuming only 0.5 OºA. Security features include TrustZone technology for hardware isolation, tamper detection, and cryptographic accelerators, making it suitable for applications requiring secure data handling. The microcontroller is available in a 32-VQFN package, facilitating surface mount technology (SMT) applications.
IC MCU 32BIT 32KB FLASH 32VQFN Product overview: ATSAML11E15A-MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML11E15A-MF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1046982-ATSAML11E15A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM L11
Core Processor: ARM® Cortex®-M23
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.63V
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAML11
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
IC MCU 32BIT 32KB FLASH 32VQFN
IC MCU 32BIT 32KB FLASH 32VQFN
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
MCU, 32BIT, 32MHZ, VQFN-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAML11E15A-MF | 1046982-ATSAML11E15A-MF | ATSAML11E15A-MF-ND | ATSAML11E15A-MF | ATSAML11E15A-MF | ATSAML11E15A-MF | 61AC9945 | ATSAML11E15A-MF |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 32Mhz, Vqfn-32; Product Range Microchip | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 32 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 3.63 to 1.62 volts | ||||
| Package Type | Other; Tray | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |