Microchip Technology, Inc. Microcontrollers ATSAML11E15A-AUT

Description
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAML11E15A-AUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML11E15A-AUTCT-ND
Microcontrollers ATSAML11E15A-AUTCT-ND
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAML11E15A-AUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML11E15A-AUTTR-ND
Microcontrollers ATSAML11E15A-AUTTR-ND
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAML11E15A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML11E15A-AUT
Microcontrollers ATSAML11E15A-AUT
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAML11E15A-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML11E15A-AUT
Embedded - Microcontrollers ATSAML11E15A-AUT
IC MCU 32BIT 32KB FLASH 32TQFP

IC MCU 32BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet
ARM Microcontrollers - MCU - ATSAML11E15A-AUT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML11E15A-AUT
ARM Microcontrollers - MCU ATSAML11E15A-AUT
ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC

ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC

Buy Now Datasheet
Mcu, 32Bit, 32Mhz, Tqfp-32; Product Range Microchip - 61AC9944 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Tqfp-32; Product Range Microchip
61AC9944
Mcu, 32Bit, 32Mhz, Tqfp-32; Product Range Microchip 61AC9944
MCU, 32BIT, 32MHZ, TQFP-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, TQFP-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML11E15A-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML11E15A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML11E15A-AUT
IC MCU 32BIT 32KB FLASH 32TQFP

IC MCU 32BIT 32KB FLASH 32TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAML11E15A-AUTCT-ND ATSAML11E15A-AUT ATSAML11E15A-AUT ATSAML11E15A-AUT 61AC9944 ATSAML11E15A-AUT
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 32Mhz, Tqfp-32; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details