IC MCU 32BIT 32KB FLASH 32TQFP
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
MCU, 32MHZ, 32BIT, TQFP-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 32TQFP
ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML11E15A-AUKPH | ATSAML11E15A-AUKPH | 58AC0459 | ATSAML11E15A-AUKPH | ATSAML11E15A-AUKPH |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Mhz, 32Bit, Tqfp-32; Product Range Microchip | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 3.63 to 1.62 volts | ||||
| Package Type | QFP | QFP; TQFP; Other; 32-TQFP |