MCU, 32MHZ, 32BIT, VQFN-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:24Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned
IC MCU 32BIT 64KB FLASH 24VQFN
IC MCU 32BIT 64KB FLASH 24VQFN
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 58AC0443 | ATSAML11D16A-MUTKPH | ATSAML11D16A-MUTKPH | ATSAML11D16A-MUTKPH | ATSAML11D16A-MUTKPH |
| Product Name | Mcu, 32Mhz, 32Bit, Vqfn-24; Product Range Microchip | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Pin Count | 24 | ||||
| Life Cycle Stage | Active | Active | |||
| RAM | 16 KB | 16 KB |