Microchip Technology, Inc. Microcontrollers ATSAML11D16A-MFKPH

Description
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)
Request a Quote Datasheet
Description
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAML11D16A-MFKPH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML11D16A-MFKPH-ND
Microcontrollers ATSAML11D16A-MFKPH-ND
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML11D16A-MFKPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML11D16A-MFKPH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML11D16A-MFKPH
IC MCU 32BIT 64KB FLASH 24VQFN

IC MCU 32BIT 64KB FLASH 24VQFN

Supplier's Site
Mcu, 32Mhz, 32Bit, Vqfn-24; Product Range Microchip - 58AC0440 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Mhz, 32Bit, Vqfn-24; Product Range Microchip
58AC0440
Mcu, 32Mhz, 32Bit, Vqfn-24; Product Range Microchip 58AC0440
MCU, 32MHZ, 32BIT, VQFN-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:24Pins RoHS Compliant: Yes

MCU, 32MHZ, 32BIT, VQFN-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAML11D16A-MFKPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML11D16A-MFKPH
Microcontrollers ATSAML11D16A-MFKPH
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAML11D16A-MFKPH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML11D16A-MFKPH
Embedded - Microcontrollers ATSAML11D16A-MFKPH
IC MCU 32BIT 64KB FLASH 24VQFN

IC MCU 32BIT 64KB FLASH 24VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML11D16A-MFKPH
ARM Microcontrollers - MCU ATSAML11D16A-MFKPH
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned

ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAML11D16A-MFKPH-ND ATSAML11D16A-MFKPH 58AC0440 ATSAML11D16A-MFKPH ATSAML11D16A-MFKPH ATSAML11D16A-MFKPH
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Mhz, 32Bit, Vqfn-24; Product Range Microchip Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 5x12b; D/A 1x10b
RAM 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details