IC MCU 32BIT 32KB FLASH 24VQFN
ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned
MCU, 32MHZ, 32BIT, VQFN-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:24Pins RoHS Compliant: Yes
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)
IC MCU 32BIT 32KB FLASH 24VQFN
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML11D15A-MFTKPH | ATSAML11D15A-MFTKPH | 58AC0433 | ATSAML11D15A-MFTKPH | ATSAML11D15A-MFTKPH |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Mhz, 32Bit, Vqfn-24; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 3.63 to 1.62 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |