ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-SSOP
IC MCU 32BIT 16KB FLASH 24SSOP
MCU, 32BIT, 32MHZ, SSOP-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:8KB; No. of Pins:24Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 16KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC
IC MCU 32BIT 16KB FLASH 24SSOP
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-SSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML11D14A-YF-ND | ATSAML11D14A-YF | 61AC9912 | ATSAML11D14A-YF | ATSAML11D14A-YF | ATSAML11D14A-YF |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 32Mhz, Ssop-24; Product Range Microchip | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 16 KB |