IC MCU 32BIT 64KB FLASH 32TQFP Product overview: ATSAML10E16A-AFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML10E16A-AFT
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
Win Source Part Number: 1339582-ATSAML10E16A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SAM L10
Core Processor: ARM® Cortex®-M23
Speed: 32MHz
Package: Tape & Reel
Standard Package: 2,000
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 16K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAML10
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 64KB FLASH 32TQFP
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC
IC MCU 32BIT 64KB FLASH 32TQFP
IC MCU 32BIT 64KB FLASH 32TQFP
MCU, 32BIT, 32MHZ, TQFP-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:32Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAML10E16A-AFT | ATSAML10E16A-AFTCT-ND | 1339582-ATSAML10E16A-AFT | ATSAML10E16A-AFT | ATSAML10E16A-AFT | ATSAML10E16A-AFT | ATSAML10E16A-AFT | ATSAML10E16A-AFT | 61AC9900 |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 32Mhz, Tqfp-32; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | |||
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 3.63 to 1.62 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |