Microchip Technology, Inc. Industry’s lowest power in its class ATSAML10E14A

Description
Industry’s first and lowest power Arm® Cortex®-M23 MCU consuming less than 25 uA/MHz in active mode and less than 100 nA in sleep mode. It features enhanced peripheral touch controller, advanced analog, ISO7816 smart card interface, event system and SleepWalking peripherals. SAM L10 achieved EEMBC Certified ULPMark Core Profile score of 396 & Peripheral Profile score of 166 Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor: ARM Cortex-M23 32 MHz (2.62 CoreMark/MHz and up to 31 DMIPS) Single-cycle hardware multiplier Hardware divider Nested Vector Interrupt Controller (NVIC) Memory Protection Unit (MPU) Operating Voltage Range: 1.62V to 3.63V Memory: 16 KB Flash 4 KB SRAM 2 KB Data Flash section for non-volatile data storage 256 bytes TrustRAM with physical protection features Ultra-Low Power: Active, Idle, Standby with partial or full SRAM retention and off sleep modes Active mode (< 25 μA/MHz) Idle mode (< 10 μA/MHz) with 1.5 μs wake-up time Standby with Full SRAM Retention (0.5 μA) with 5.3 μs wake-up time Off mode (< 100 nA) Enhanced Peripheral Touch Controller (PTC): Driven Shield Plus for moisture tolerance and noise immunity Parallel Acquisition through Polarity control Supports wake-up on touch from Standby Sleep mode Advanced Analog: 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) Analog Comparators (AC) with window compare function 10-bit, 350 KSPS DAC with external and internal outputs Operational Amplifiers Serial Communication Interfaces (SERCOM) that can operate as: USART, I2C, LIN, SPI, ISO7816, RS-485 Qualification and Class-B Support: AEC-Q100 REVH (Grade 1 [-40ºC to +125ºC]) (planned) Class-B safety library, IEC 60730 (planned) Temperature options: -40 C to 85 C -40 C to 125 C Development Support: Atmel Studio 7 IDE Atmel START Software Framework Two-pin Serial Wire Debug (SWD) programming and debugging interface
Datasheet
Description
Industry’s first and lowest power Arm® Cortex®-M23 MCU consuming less than 25 uA/MHz in active mode and less than 100 nA in sleep mode. It features enhanced peripheral touch controller, advanced analog, ISO7816 smart card interface, event system and SleepWalking peripherals. SAM L10 achieved EEMBC Certified ULPMark Core Profile score of 396 & Peripheral Profile score of 166 Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor: ARM Cortex-M23 32 MHz (2.62 CoreMark/MHz and up to 31 DMIPS) Single-cycle hardware multiplier Hardware divider Nested Vector Interrupt Controller (NVIC) Memory Protection Unit (MPU) Operating Voltage Range: 1.62V to 3.63V Memory: 16 KB Flash 4 KB SRAM 2 KB Data Flash section for non-volatile data storage 256 bytes TrustRAM with physical protection features Ultra-Low Power: Active, Idle, Standby with partial or full SRAM retention and off sleep modes Active mode (< 25 μA/MHz) Idle mode (< 10 μA/MHz) with 1.5 μs wake-up time Standby with Full SRAM Retention (0.5 μA) with 5.3 μs wake-up time Off mode (< 100 nA) Enhanced Peripheral Touch Controller (PTC): Driven Shield Plus for moisture tolerance and noise immunity Parallel Acquisition through Polarity control Supports wake-up on touch from Standby Sleep mode Advanced Analog: 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) Analog Comparators (AC) with window compare function 10-bit, 350 KSPS DAC with external and internal outputs Operational Amplifiers Serial Communication Interfaces (SERCOM) that can operate as: USART, I2C, LIN, SPI, ISO7816, RS-485 Qualification and Class-B Support: AEC-Q100 REVH (Grade 1 [-40ºC to +125ºC]) (planned) Class-B safety library, IEC 60730 (planned) Temperature options: -40 C to 85 C -40 C to 125 C Development Support: Atmel Studio 7 IDE Atmel START Software Framework Two-pin Serial Wire Debug (SWD) programming and debugging interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industry’s lowest power in its class - ATSAML10E14A - Microchip Technology, Inc.
Chandler, AZ, United States
Industry’s lowest power in its class
ATSAML10E14A
Industry’s lowest power in its class ATSAML10E14A
Industry’s first and lowest power Arm® Cortex®-M23 MCU consuming less than 25 uA/MHz in active mode and less than 100 nA in sleep mode. It features enhanced peripheral touch controller, advanced analog, ISO7816 smart card interface, event system and SleepWalking peripherals. SAM L10 achieved EEMBC Certified ULPMark Core Profile score of 396 & Peripheral Profile score of 166 Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor: ARM Cortex-M23 32 MHz (2.62 CoreMark/MHz and up to 31 DMIPS) Single-cycle hardware multiplier Hardware divider Nested Vector Interrupt Controller (NVIC) Memory Protection Unit (MPU) Operating Voltage Range: 1.62V to 3.63V Memory: 16 KB Flash 4 KB SRAM 2 KB Data Flash section for non-volatile data storage 256 bytes TrustRAM with physical protection features Ultra-Low Power: Active, Idle, Standby with partial or full SRAM retention and off sleep modes Active mode (< 25 μA/MHz) Idle mode (< 10 μA/MHz) with 1.5 μs wake-up time Standby with Full SRAM Retention (0.5 μA) with 5.3 μs wake-up time Off mode (< 100 nA) Enhanced Peripheral Touch Controller (PTC): Driven Shield Plus for moisture tolerance and noise immunity Parallel Acquisition through Polarity control Supports wake-up on touch from Standby Sleep mode Advanced Analog: 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) Analog Comparators (AC) with window compare function 10-bit, 350 KSPS DAC with external and internal outputs Operational Amplifiers Serial Communication Interfaces (SERCOM) that can operate as: USART, I2C, LIN, SPI, ISO7816, RS-485 Qualification and Class-B Support: AEC-Q100 REVH (Grade 1 [-40ºC to +125ºC]) (planned) Class-B safety library, IEC 60730 (planned) Temperature options: -40 C to 85 C -40 C to 125 C Development Support: Atmel Studio 7 IDE Atmel START Software Framework Two-pin Serial Wire Debug (SWD) programming and debugging interface

Industry’s first and lowest power Arm® Cortex®-M23 MCU consuming less than 25 uA/MHz in active mode and less than 100 nA in sleep mode. It features enhanced peripheral touch controller, advanced analog, ISO7816 smart card interface, event system and SleepWalking peripherals.
SAM L10 achieved EEMBC Certified ULPMark Core Profile score of 396 & Peripheral Profile score of 166
Supported by MPLAB X IDE and MPLAB Harmony.

Additional Features

  • Processor:
    • ARM Cortex-M23
    • 32 MHz (2.62 CoreMark/MHz and up to 31 DMIPS)
    • Single-cycle hardware multiplier
    • Hardware divider
    • Nested Vector Interrupt Controller (NVIC)
    • Memory Protection Unit (MPU)
  • Operating Voltage Range:
    • 1.62V to 3.63V
  • Memory:
    • 16 KB Flash
    • 4 KB SRAM
    • 2 KB Data Flash section for non-volatile data storage
    • 256 bytes TrustRAM with physical protection features
  • Ultra-Low Power:
    • Active, Idle, Standby with partial or full SRAM retention and off sleep modes
    • Active mode (< 25 μA/MHz)
    • Idle mode (< 10 μA/MHz) with 1.5 μs wake-up time
    • Standby with Full SRAM Retention (0.5 μA) with 5.3 μs wake-up time
    • Off mode (< 100 nA)
  • Enhanced Peripheral Touch Controller (PTC):
    • Driven Shield Plus for moisture tolerance and noise immunity
    • Parallel Acquisition through Polarity control
    • Supports wake-up on touch from Standby Sleep mode
  • Advanced Analog:
    • 12-bit, 1 MSPS Analog-to-Digital Converter (ADC)
    • Analog Comparators (AC) with window compare function
    • 10-bit, 350 KSPS DAC with external and internal outputs
    • Operational Amplifiers
  • Serial Communication Interfaces (SERCOM) that can operate as:
    • USART, I2C, LIN, SPI, ISO7816, RS-485
  • Qualification and Class-B Support:
    • AEC-Q100 REVH (Grade 1 [-40ºC to +125ºC]) (planned)
    • Class-B safety library, IEC 60730 (planned)
  • Temperature options:
    • -40 C to 85 C
    • -40 C to 125 C
  • Development Support:
    • Atmel Studio 7 IDE
    • Atmel START Software Framework
    • Two-pin Serial Wire Debug (SWD) programming and debugging interface
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAML10E14A
Product Name Industry’s lowest power in its class
Clock Speed 32 MHz
Bits Other; 12-bit
Number 10
RAM 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers