ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-SSOP
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-SSOP
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-SSOP
MCU, 32BIT, 32MHZ, SSOP-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:24Pins RoHS Compliant: Yes
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-SSOP
IC MCU 32BIT 64KB FLASH 24SSOP
IC MCU 32BIT 64KB FLASH 24SSOP
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML10D16A-YFTTR-ND | 61AC9878 | ATSAML10D16A-YFT | ATSAML10D16A-YFT | ATSAML10D16A-YFT | ATSAML10D16A-YFT |
| Product Name | Microcontrollers | Mcu, 32Bit, 32Mhz, Ssop-24; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB |