The Microchip SAM L10/L11 family MCU, specifically the part number 61AC9876, features a 32-bit ARM Cortex-M23 core operating at a maximum frequency of 32 MHz. It supports a voltage range of 1.62V to 3.63V and operates within a temperature range of -40°C to +125°C. The device includes various memory options, such as 64/32/16 KB of Flash memory and 16/8/4 KB of SRAM, along with a 2 KB Write-While-Read Data Flash section for non-volatile data storage. This MCU is designed for low power consumption, with active mode current consumption of less than 25 OºA/MHz and standby mode current as low as 0.5 OºA with full SRAM retention. It incorporates advanced security features, including TrustZone technology, tamper detection, and cryptographic accelerators for AES-128 and SHA-256. The device also supports multiple communication interfaces, including USART, I²C, and SPI, and features an enhanced Peripheral Touch Controller for capacitive touch applications. The VQFN-24 package provides up to 17 programmable I/O lines, making it suitable for a variety of embedded applications. This MCU is particularly well-suited for projects requiring low power, security, and advanced analog capabilities.
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)
IC MCU 32BIT 64KB FLASH 24VQFN
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)
MCU, 32BIT, 32MHZ, VQFN-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:24Pins RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 24VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML10D16A-MUTDKR-ND | ATSAML10D16A-MUT | ATSAML10D16A-MUT | ATSAML10D16A-MUT | 61AC9876 | ATSAML10D16A-MUT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 32Mhz, Vqfn-24; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB |