ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)
IC MCU 32BIT 64KB FLASH 24VQFN
MCU, 32BIT, 32MHZ, VQFN-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:24Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC
IC MCU 32BIT 64KB FLASH 24VQFN
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-VQFN (4x4)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML10D16A-MF-ND | ATSAML10D16A-MF | 61AC9873 | ATSAML10D16A-MF | ATSAML10D16A-MF | ATSAML10D16A-MF |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 32Mhz, Vqfn-24; Product Range Microchip | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB |