Microchip Technology, Inc. Microcontrollers ATSAML10D15A-YF

Description
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 24-SSOP
Request a Quote Datasheet
Description
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAML10D15A-YF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML10D15A-YF-ND
Microcontrollers ATSAML10D15A-YF-ND
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 24-SSOP

ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 24-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML10D15A-YF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML10D15A-YF
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML10D15A-YF
IC MCU 32BIT 32KB FLASH 24SSOP

IC MCU 32BIT 32KB FLASH 24SSOP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML10D15A-YF
ARM Microcontrollers - MCU ATSAML10D15A-YF
ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC

ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC

Buy Now Datasheet
Mcu, 32Bit, 32Mhz, Ssop-24; Product Range Microchip - 61AC9869 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Ssop-24; Product Range Microchip
61AC9869
Mcu, 32Bit, 32Mhz, Ssop-24; Product Range Microchip 61AC9869
MCU, 32BIT, 32MHZ, SSOP-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:24Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, SSOP-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAML10D15A-YF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML10D15A-YF
Microcontrollers ATSAML10D15A-YF
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 24-SSOP

ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 24-SSOP

Buy Now Datasheet
Embedded - Microcontrollers - ATSAML10D15A-YF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML10D15A-YF
Embedded - Microcontrollers ATSAML10D15A-YF
IC MCU 32BIT 32KB FLASH 24SSOP

IC MCU 32BIT 32KB FLASH 24SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAML10D15A-YF-ND ATSAML10D15A-YF ATSAML10D15A-YF 61AC9869 ATSAML10D15A-YF ATSAML10D15A-YF
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 32Mhz, Ssop-24; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 5x12b; D/A 1x10b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C164CI8RMCAKXUMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers