The Microchip SAM L10/L11 family MCU, specifically the part number 61AC9860, is a 32-bit microcontroller based on the ARM Cortex-M23 architecture, operating at a maximum frequency of 32 MHz. It supports a voltage range of 1.62V to 3.63V and is rated for temperatures from -40°C to +125°C. The device features a single-cycle hardware multiplier, a hardware divider, and a Nested Vector Interrupt Controller (NVIC), along with a Memory Protection Unit (MPU) for enhanced security. Memory options include 16 KB of Flash, 4 KB of SRAM, and a 2 KB Data Flash section for non-volatile data storage. The MCU is designed for low power consumption, with active mode current consumption of less than 25 OºA/MHz and various sleep modes that reduce power usage to as low as 0.5 OºA. It includes advanced security features such as TrustZone technology, tamper detection, and cryptographic accelerators. The device supports multiple communication interfaces, including USART, I²C, and SPI, and has a range of integrated peripherals such as ADCs, DACs, and timers. The VQFN-24 package provides up to 17 programmable I/O lines, making it suitable for a variety of applications requiring efficient processing and low power operation.
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
IC MCU 32BIT 16KB FLASH 24VQFN
ARM Microcontrollers - MCU 16KB Flash, 4KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC
MCU, 32BIT, 32MHZ, VQFN-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 24VQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML10D14A-MUTDKR-ND | ATSAML10D14A-MUT | ATSAML10D14A-MUT | ATSAML10D14A-MUT | 61AC9860 | ATSAML10D14A-MUT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 32Mhz, Vqfn-24; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |