The Microchip MCU, part number 61AC9857, is a 32-bit microcontroller based on the ARM Cortex-M23 architecture, operating at a speed of 32 MHz. It features a voltage range of 1.62V to 3.63V and is rated for temperatures from -40°C to +125°C. The device includes 16 KB of Flash memory and 4 KB of SRAM, along with a 2 KB Data Flash section for non-volatile data storage. This microcontroller is designed for low power consumption, with active mode current consumption of less than 25 OºA/MHz and standby mode current as low as 0.5 OºA. It supports various power management modes, including off mode with current draw below 100 nA. The device also incorporates advanced security features such as TrustZone technology, tamper detection, and cryptographic accelerators. The MCU includes multiple communication interfaces, including USART, I²C, and SPI, as well as a range of analog capabilities, such as a 12-bit ADC and a 10-bit DAC. It is packaged in a VQFN-24 format, making it suitable for compact designs. This microcontroller is ideal for applications requiring low power, security, and robust performance in a small footprint.
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
IC MCU 32BIT 16KB FLASH 24VQFN
MCU, 32BIT, 32MHZ, VQFN-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
IC MCU 32BIT 16KB FLASH 24VQFN
ARM Microcontrollers - MCU 16KB Flash, 4KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML10D14A-MF-ND | ATSAML10D14A-MF | 61AC9857 | ATSAML10D14A-MF | ATSAML10D14A-MF | ATSAML10D14A-MF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 32Mhz, Vqfn-24; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |