Microchip Technology, Inc. LIN System in Package SiP (MCU + LIN TRX + VREG) atsamha1e16a-b

Description
The SAM HA1E16A-MBT-B is a low-power automotive system-in-package (SiP) product using the 32-bit Arm® Cortex® M0+ processor featuring 32 pins with 64KB of Flash, 2KB of read-while-write data flash, and 8KB of SRAM. The SAM HA1 devices operate at a maximum frequency of 48MHz and reach 2.46 Coremark/MHz. They also include a LIN system basis chip (SBC) with a fully integrated LIN transceiver designed in compliance with the LIN specifications 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, and a 3.3V/85mA voltage regulator. Additional Features Processor Arm Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro trace buffer Memories 64KB in-system self-programmable Flash 2KB Read-While-Write (RWW) Flash section 8KB SRAM memory System Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48 MHz digital frequency locked loop (DFLL48M) 48 MHz to 96MHz fractional digital phase locked loop (FDPLL96M) External interrupt controller (EIC) 13 external interrupts One non-maskable interrupt Two-pin serial wire debug (SWD) programming, test and debugging interface Low power Idle and standby sleep modes SleepWalking peripherals Peripherals 8-channel direct memory access controller (DMAC) 12-channel event system Two 16-bit timer/counters (TC), configurable as either: One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Three 16-bit timer/counters for control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering for enhancing resolution with up to 5-bit and reduce quantization error 32-bit real time counter (RTC) with clock/calendar function Watchdog timer (WDT) CRC-32 generator Four serial communication interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI One 12-bit, 350ksps analog-to-digital converter (ADC) with up to 6 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution 10-bit, 350ksps digital-to-analog converter (DAC) One analog comparators (AC) with window compare function Peripheral Touch Controller (PTC) Packages 32-pin QFN Operating voltage 2.7V to 3.63V Built-in safety features CRC calculations on flash memory to detect errors Peripheral Access Controller to prevent accidental writes to configuration registers Two independent voltage monitors: BOD33 and Voltage check on Lin SBC Voltage monitoring for VS Power-on Reset for a controlled startup TXD dominant timeout timer Overtemperature Detection
Description
The SAM HA1E16A-MBT-B is a low-power automotive system-in-package (SiP) product using the 32-bit Arm® Cortex® M0+ processor featuring 32 pins with 64KB of Flash, 2KB of read-while-write data flash, and 8KB of SRAM. The SAM HA1 devices operate at a maximum frequency of 48MHz and reach 2.46 Coremark/MHz. They also include a LIN system basis chip (SBC) with a fully integrated LIN transceiver designed in compliance with the LIN specifications 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, and a 3.3V/85mA voltage regulator. Additional Features Processor Arm Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro trace buffer Memories 64KB in-system self-programmable Flash 2KB Read-While-Write (RWW) Flash section 8KB SRAM memory System Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48 MHz digital frequency locked loop (DFLL48M) 48 MHz to 96MHz fractional digital phase locked loop (FDPLL96M) External interrupt controller (EIC) 13 external interrupts One non-maskable interrupt Two-pin serial wire debug (SWD) programming, test and debugging interface Low power Idle and standby sleep modes SleepWalking peripherals Peripherals 8-channel direct memory access controller (DMAC) 12-channel event system Two 16-bit timer/counters (TC), configurable as either: One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Three 16-bit timer/counters for control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering for enhancing resolution with up to 5-bit and reduce quantization error 32-bit real time counter (RTC) with clock/calendar function Watchdog timer (WDT) CRC-32 generator Four serial communication interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI One 12-bit, 350ksps analog-to-digital converter (ADC) with up to 6 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution 10-bit, 350ksps digital-to-analog converter (DAC) One analog comparators (AC) with window compare function Peripheral Touch Controller (PTC) Packages 32-pin QFN Operating voltage 2.7V to 3.63V Built-in safety features CRC calculations on flash memory to detect errors Peripheral Access Controller to prevent accidental writes to configuration registers Two independent voltage monitors: BOD33 and Voltage check on Lin SBC Voltage monitoring for VS Power-on Reset for a controlled startup TXD dominant timeout timer Overtemperature Detection
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAMHA1E16A-B is a low-power automotive system-in-package (SiP) that integrates a 32-bit ARM Cortex-M0+ microcontroller, a LIN transceiver, and a voltage regulator. It features 64KB of Flash memory, 2KB of read-while-write Flash, and 8KB of SRAM, operating at a maximum frequency of 48MHz. The device supports various LIN specifications, including 2.0, 2.1, 2.2, and 2.2A, making it suitable for automotive applications requiring LIN communication. The microcontroller includes a single-cycle hardware multiplier, a micro trace buffer, and multiple peripherals such as a direct memory access controller, timers, and serial communication interfaces. It also offers low-power modes, including idle and standby, with typical sleep currents of 9OºA. The integrated voltage regulator provides 3.3V output with 85mA capability and features such as undervoltage detection and thermal protection. This product is packaged in a 32-pin VQFN format, making it compact for automotive designs. Its built-in safety features, including power-on reset and brown-out detection, enhance reliability in automotive environments. The ATSAMHA1E16A-B is a suitable choice for engineers looking for a comprehensive solution for low-power automotive applications with LIN communication requirements.

Datasheet Summary
Powered by GS/AI

The ATSAMHA1E16A-B is a low-power automotive system-in-package (SiP) that integrates a 32-bit ARM Cortex-M0+ microcontroller, a LIN transceiver, and a voltage regulator. It features 64KB of Flash memory, 2KB of read-while-write Flash, and 8KB of SRAM, operating at a maximum frequency of 48MHz. The device supports various LIN specifications, including 2.0, 2.1, 2.2, and 2.2A, making it suitable for automotive applications requiring LIN communication. The microcontroller includes a single-cycle hardware multiplier, a micro trace buffer, and multiple peripherals such as a direct memory access controller, timers, and serial communication interfaces. It also offers low-power modes, including idle and standby, with typical sleep currents of 9OºA. The integrated voltage regulator provides 3.3V output with 85mA capability and features such as undervoltage detection and thermal protection. This product is packaged in a 32-pin VQFN format, making it compact for automotive designs. Its built-in safety features, including power-on reset and brown-out detection, enhance reliability in automotive environments. The ATSAMHA1E16A-B is a suitable choice for engineers looking for a comprehensive solution for low-power automotive applications with LIN communication requirements.

Suppliers

Company
Product
Description
Supplier Links
LIN System in Package SiP (MCU + LIN TRX + VREG) - atsamha1e16a-b - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System in Package SiP (MCU + LIN TRX + VREG)
atsamha1e16a-b
LIN System in Package SiP (MCU + LIN TRX + VREG) atsamha1e16a-b
The SAM HA1E16A-MBT-B is a low-power automotive system-in-package (SiP) product using the 32-bit Arm® Cortex® M0+ processor featuring 32 pins with 64KB of Flash, 2KB of read-while-write data flash, and 8KB of SRAM. The SAM HA1 devices operate at a maximum frequency of 48MHz and reach 2.46 Coremark/MHz. They also include a LIN system basis chip (SBC) with a fully integrated LIN transceiver designed in compliance with the LIN specifications 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, and a 3.3V/85mA voltage regulator. Additional Features Processor Arm Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro trace buffer Memories 64KB in-system self-programmable Flash 2KB Read-While-Write (RWW) Flash section 8KB SRAM memory System Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48 MHz digital frequency locked loop (DFLL48M) 48 MHz to 96MHz fractional digital phase locked loop (FDPLL96M) External interrupt controller (EIC) 13 external interrupts One non-maskable interrupt Two-pin serial wire debug (SWD) programming, test and debugging interface Low power Idle and standby sleep modes SleepWalking peripherals Peripherals 8-channel direct memory access controller (DMAC) 12-channel event system Two 16-bit timer/counters (TC), configurable as either: One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Three 16-bit timer/counters for control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering for enhancing resolution with up to 5-bit and reduce quantization error 32-bit real time counter (RTC) with clock/calendar function Watchdog timer (WDT) CRC-32 generator Four serial communication interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI One 12-bit, 350ksps analog-to-digital converter (ADC) with up to 6 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution 10-bit, 350ksps digital-to-analog converter (DAC) One analog comparators (AC) with window compare function Peripheral Touch Controller (PTC) Packages 32-pin QFN Operating voltage 2.7V to 3.63V Built-in safety features CRC calculations on flash memory to detect errors Peripheral Access Controller to prevent accidental writes to configuration registers Two independent voltage monitors: BOD33 and Voltage check on Lin SBC Voltage monitoring for VS Power-on Reset for a controlled startup TXD dominant timeout timer Overtemperature Detection

The SAM HA1E16A-MBT-B is a low-power automotive system-in-package (SiP) product using the 32-bit Arm® Cortex® M0+ processor featuring 32 pins with 64KB of Flash, 2KB of read-while-write data flash, and 8KB of SRAM. The SAM HA1 devices operate at a maximum frequency of 48MHz and reach 2.46 Coremark/MHz. They also include a LIN system basis chip (SBC) with a fully integrated LIN transceiver designed in compliance with the LIN specifications 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, and a 3.3V/85mA voltage regulator.

Additional Features

  • Processor
    • Arm Cortex-M0+ CPU running at up to 48MHz
    • Single-cycle hardware multiplier
    • Micro trace buffer
  • Memories
    • 64KB in-system self-programmable Flash
    • 2KB Read-While-Write (RWW) Flash section
    • 8KB SRAM memory
  • System
    • Power-on reset (POR) and brown-out detection (BOD)
    • Internal and external clock options with 48 MHz digital frequency locked loop (DFLL48M)
    • 48 MHz to 96MHz fractional digital phase locked loop (FDPLL96M)
    • External interrupt controller (EIC)
    • 13 external interrupts
    • One non-maskable interrupt
    • Two-pin serial wire debug (SWD) programming, test and debugging interface
  • Low power
    • Idle and standby sleep modes
    • SleepWalking peripherals
  • Peripherals
    • 8-channel direct memory access controller (DMAC)
    • 12-channel event system
  • Two 16-bit timer/counters (TC), configurable as either:
    • One 16-bit TC with compare/capture channels
    • One 8-bit TC with compare/capture channels
    • One 32-bit TC with compare/capture channels, by using two TCs
  • Three 16-bit timer/counters for control (TCC), with extended functions:
    • Up to four compare channels with optional complementary output
    • Generation of synchronized pulse width modulation (PWM) pattern across port pins
    • Deterministic fault protection, fast decay and configurable dead-time between complementary output
    • Dithering for enhancing resolution with up to 5-bit and reduce quantization error
  • 32-bit real time counter (RTC) with clock/calendar function
  • Watchdog timer (WDT)
  • CRC-32 generator
  • Four serial communication interfaces (SERCOM), each configurable to operate as either:
    • USART with full-duplex and single-wire half-duplex configuration
    • I2C up to 3.4MHz
    • SPI
  • One 12-bit, 350ksps analog-to-digital converter (ADC) with up to 6 channels
    • Differential and single-ended input
    • 1/2x to 16x programmable gain stage
    • Automatic offset and gain error compensation
    • Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution
  • 10-bit, 350ksps digital-to-analog converter (DAC)
  • One analog comparators (AC) with window compare function
  • Peripheral Touch Controller (PTC)
  • Packages
    • 32-pin QFN
  • Operating voltage
    • 2.7V to 3.63V
  • Built-in safety features
    • CRC calculations on flash memory to detect errors
    • Peripheral Access Controller to prevent accidental writes to configuration registers
    • Two independent voltage monitors: BOD33 and Voltage check on Lin SBC
    • Voltage monitoring for VS
    • Power-on Reset for a controlled startup
    • TXD dominant timeout timer
    • Overtemperature Detection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category System on a Chip (SoC)
Product Number atsamha1e16a-b
Product Name LIN System in Package SiP (MCU + LIN TRX + VREG)
Unlock Full Specs
to access all available technical data

Similar Products

SM320DM355-EP Digital Media System-on-Chip (DMSoC) - V62/09643-01XE - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 135 to 270 MHz
View Details
 - CY8C4247AZI-L423 - Rochester Electronics
Infineon Technologies AG
View Details