IC MCU 32BIT 64KB FLASH 32VQFN Product overview: ATSAMHA0E16A-MZT-BVA
Manufacturer: Microchip Technology
Win Source Part Number: 912201-ATSAMHA0E16A-
Series: Automotive, AEC-Q100, SAM HA0, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 115°C (TC)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit
Connectivity: I²C, LINbus SBC, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 6x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 0V ~ 3.8V
Family Name: ATSAMHA0
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM HA0, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
IC MCU 32BIT 64KB FLASH 32VQFN
IC MCU 32BIT 64KB FLASH 32VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMHA0E16A-MZT-BVAO | 912201-ATSAMHA0E16A-MZT-BVAO | ATSAMHA0E16A-MZT-BVAO | ATSAMHA0E16A-MZT-BVAO | ATSAMHA0E16A-MZT-BVAO |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAMHA0E16A-MZT-BVAO | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | |
| Supply Voltage | 0.0 to 3.8 volts | 0.0 to 3.8 volts | 3.8 to 0.0 volts | ||
| Serial Interface | I2C, SPI, UART |