ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM HA0, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
IC MCU 32BIT 32KB FLASH 32VQFN
IC MCU 32BIT 32KB FLASH 32VQFN
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMHA0E15A-MZT-BVAO | ATSAMHA0E15A-MZT-BVAO | ATSAMHA0E15A-MZT-BVAO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 48 MHz | 48 MHz | |
| RAM | 4 KB | 4 KB | |
| I/O Ports | 19 |