Microchip Technology, Inc. Microcontrollers ATSAMG55J19B-AU

Description
ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMG55J19B-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMG55J19B-AU-ND
Microcontrollers ATSAMG55J19B-AU-ND
ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1046980-ATSAMG55J19B-AU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1046980-ATSAMG55J19B-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1046980-ATSAMG55J19B-AU
Win Source Part Number: 1046980-ATSAMG55J19B -AU Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM G55 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 176K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMG55

Win Source Part Number: 1046980-ATSAMG55J19B-AU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM G55
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 176K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMG55

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAMG55J19B-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAMG55J19B-AU
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAMG55J19B-AU
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: ATSAMG55J19B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMG55J19B-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LQFP Product overview: ATSAMG55J19B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMG55J19B-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMG55J19B-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMG55J19B-AU
Embedded - Microcontrollers ATSAMG55J19B-AU
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, Arm Cortex-M4, 120Mhz, Lqfp-64; Product Range Microchip - 36AJ8312 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 120Mhz, Lqfp-64; Product Range Microchip
36AJ8312
Mcu, Arm Cortex-M4, 120Mhz, Lqfp-64; Product Range Microchip 36AJ8312
MCU, ARM CORTEX-M4, 120MHZ, LQFP-64; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:176KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 120MHZ, LQFP-64; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:176KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMG55J19B-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMG55J19B-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMG55J19B-AU
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Microcontrollers - ATSAMG55J19B-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMG55J19B-AU
Microcontrollers ATSAMG55J19B-AU
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMG55J19B-AU
ARM Microcontrollers - MCU ATSAMG55J19B-AU
ARM Microcontrollers - MCU TQFP, MRL B IND TEMP

ARM Microcontrollers - MCU TQFP, MRL B IND TEMP

Buy Now Datasheet
Microcontrollers - ATSAMG55J19B-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMG55J19B-AU
Microcontrollers ATSAMG55J19B-AU
ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMG55J19B-AU-ND 1046980-ATSAMG55J19B-AU 685-ATSAMG55J19B-AU ATSAMG55J19B-AU 36AJ8312 ATSAMG55J19B-AU ATSAMG55J19B-AU ATSAMG55J19B-AU ATSAMG55J19B-AU
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, Arm Cortex-M4, 120Mhz, Lqfp-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 8x12b
RAM 176 KB 512 KB 176 KB 176 KB 176 KB 176 KB 176 KB
ROM 512 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details