Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMG55J19A-AU ATSAMG55J19A-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 729675-ATSAMG55J19A- AU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 120MHz Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: ATSAMG55J Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 48 Date RAM Size: 176K x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 729675-ATSAMG55J19A- AU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 120MHz Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: ATSAMG55J Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 48 Date RAM Size: 176K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMG55J19A-AU - 729675-ATSAMG55J19A-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMG55J19A-AU
729675-ATSAMG55J19A-AU
Embedded - Embedded - Microcontrollers - ATSAMG55J19A-AU 729675-ATSAMG55J19A-AU
Manufacturer: Microchip Technology Win Source Part Number: 729675-ATSAMG55J19A- AU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 120MHz Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: ATSAMG55J Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 48 Date RAM Size: 176K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 729675-ATSAMG55J19A-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 120MHz
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 1.62V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: ATSAMG55J
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 48
Date RAM Size: 176K x 8

Buy Now
Microcontrollers - 1773488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773488
Microcontrollers 1773488
TQFP , IND TEMP

TQFP , IND TEMP

Supplier's Site
Microcontrollers - 1773919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773919
Microcontrollers 1773919
TQFP , IND TEMP

TQFP , IND TEMP

Supplier's Site
Microcontrollers - 1773919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773919P
Microcontrollers 1773919P
TQFP , IND TEMP

TQFP , IND TEMP

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAMG55J19A-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAMG55J19A-AU
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAMG55J19A-AU
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: ATSAMG55J19A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMG55J19A-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LQFP Product overview: ATSAMG55J19A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMG55J19A-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMG55J19A-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMG55J19A-AU-ND
Microcontrollers ATSAMG55J19A-AU-ND
ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMG55J19A-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMG55J19A-AU
Microcontrollers ATSAMG55J19A-AU
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAMG55J19A-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMG55J19A-AU
Microcontrollers ATSAMG55J19A-AU
ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMG55J19A-AU
ARM Microcontrollers - MCU ATSAMG55J19A-AU
ARM Microcontrollers - MCU TQFP , IND TEMP

ARM Microcontrollers - MCU TQFP , IND TEMP

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMG55J19A-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMG55J19A-AU
Embedded - Microcontrollers ATSAMG55J19A-AU
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMG55J19A-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMG55J19A-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMG55J19A-AU
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 729675-ATSAMG55J19A-AU 1773488 1773919P 685-ATSAMG55J19A-AU ATSAMG55J19A-AU-ND ATSAMG55J19A-AU ATSAMG55J19A-AU ATSAMG55J19A-AU ATSAMG55J19A-AU ATSAMG55J19A-AU
Product Name Embedded - Embedded - Microcontrollers - ATSAMG55J19A-AU Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 512 KB 176 KB 176 KB 176 KB 176 KB 176 KB 176 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details