Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMG55G19B-UUT ATSAMG55G19B-UUT

Description
Manufacturer: Microchip Technology Win Source Part Number: 713572-ATSAMG55G19B- UUT Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 120MHz Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 49-WLCSP (2.84x2.84) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 49-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ATSAMG55G Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 38 Date RAM Size: 176K x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 713572-ATSAMG55G19B- UUT Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 120MHz Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 49-WLCSP (2.84x2.84) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 49-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ATSAMG55G Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 38 Date RAM Size: 176K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMG55G19B-UUT - 713572-ATSAMG55G19B-UUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMG55G19B-UUT
713572-ATSAMG55G19B-UUT
Embedded - Embedded - Microcontrollers - ATSAMG55G19B-UUT 713572-ATSAMG55G19B-UUT
Manufacturer: Microchip Technology Win Source Part Number: 713572-ATSAMG55G19B- UUT Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 120MHz Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 49-WLCSP (2.84x2.84) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 49-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ATSAMG55G Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 38 Date RAM Size: 176K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 713572-ATSAMG55G19B-UUT
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 120MHz
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 1.62V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 49-WLCSP (2.84x2.84)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 49-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: ATSAMG55G
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 38
Date RAM Size: 176K x 8

Buy Now
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAMG55G19B-UUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAMG55G19B-UUT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAMG55G19B-UUT
IC MCU 32BIT 512KB FLASH 49WLCSP Product overview: ATSAMG55G19B-UUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMG55G19B-UUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 49WLCSP Product overview: ATSAMG55G19B-UUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMG55G19B-UUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMG55G19B-UUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMG55G19B-UUT
Microcontrollers ATSAMG55G19B-UUT
ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 49-WLCSP (2.84x2.84)

ARM® Cortex®-M4 SAM G55 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 49-WLCSP (2.84x2.84)

Buy Now Datasheet
Microcontrollers - ATSAMG55G19B-UUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMG55G19B-UUT
Microcontrollers ATSAMG55G19B-UUT
IC MCU 32BIT 512KB FLASH 49WLCSP

IC MCU 32BIT 512KB FLASH 49WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMG55G19B-UUT
ARM Microcontrollers - MCU ATSAMG55G19B-UUT
ARM Microcontrollers - MCU WLCSP, MRL B IND TEMP T&R

ARM Microcontrollers - MCU WLCSP, MRL B IND TEMP T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 713572-ATSAMG55G19B-UUT 685-ATSAMG55G19B-UUT ATSAMG55G19B-UUT ATSAMG55G19B-UUT ATSAMG55G19B-UUT
Product Name Embedded - Embedded - Microcontrollers - ATSAMG55G19B-UUT 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz
RAM 512 KB 176 KB 176 KB 176 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details