Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMG54G19B-UUT

Description
Win Source Part Number: 1046979-ATSAMG54G19B -UUT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM G54 Core Processor: ARM® Cortex®-M4 Speed: 96MHz Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 49-UFBGA, WLCSP Supplier Device Package: 49-WLCSP (2.84x2.84) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.45V Alternative Parts (Cross-Reference): ATSAMG53G19A-UUT; ATSAMG53G19B-UUT; ATSAMG53N19A-AU; STM32F411CEU6; STM32F401CEU6; STM32F411CEY6TR; ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMG54G19B-UU TCT,ATSAMG54G19B-UUT CT,ATSAMG54G19B-UUTD KR,1611-ATSAMG54G19B -UUTTRINACTIVE,1611- ATSAMG54G19B-UUTDKR, ATSAMG54G19B-UUTTR,1 611-ATSAMG54G19B-UUT TR,1611-ATSAMG54G19B -UUTTR-ND,1611-ATSAM G54G19B-UUTDKR-ND,AT SAMG54G19B-UUT-ND,16 11-ATSAMG54G19B-UUTD KRINACTIVE Base Product Number: ATSAMG54
Request a Quote Datasheet
Description
Win Source Part Number: 1046979-ATSAMG54G19B -UUT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM G54 Core Processor: ARM® Cortex®-M4 Speed: 96MHz Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 49-UFBGA, WLCSP Supplier Device Package: 49-WLCSP (2.84x2.84) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.45V Alternative Parts (Cross-Reference): ATSAMG53G19A-UUT; ATSAMG53G19B-UUT; ATSAMG53N19A-AU; STM32F411CEU6; STM32F401CEU6; STM32F411CEY6TR; ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMG54G19B-UU TCT,ATSAMG54G19B-UUT CT,ATSAMG54G19B-UUTD KR,1611-ATSAMG54G19B -UUTTRINACTIVE,1611- ATSAMG54G19B-UUTDKR, ATSAMG54G19B-UUTTR,1 611-ATSAMG54G19B-UUT TR,1611-ATSAMG54G19B -UUTTR-ND,1611-ATSAM G54G19B-UUTDKR-ND,AT SAMG54G19B-UUT-ND,16 11-ATSAMG54G19B-UUTD KRINACTIVE Base Product Number: ATSAMG54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1046979-ATSAMG54G19B-UUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1046979-ATSAMG54G19B-UUT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1046979-ATSAMG54G19B-UUT
Win Source Part Number: 1046979-ATSAMG54G19B -UUT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM G54 Core Processor: ARM® Cortex®-M4 Speed: 96MHz Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 49-UFBGA, WLCSP Supplier Device Package: 49-WLCSP (2.84x2.84) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.45V Alternative Parts (Cross-Reference): ATSAMG53G19A-UUT; ATSAMG53G19B-UUT; ATSAMG53N19A-AU; STM32F411CEU6; STM32F401CEU6; STM32F411CEY6TR; ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMG54G19B-UU TCT,ATSAMG54G19B-UUT CT,ATSAMG54G19B-UUTD KR,1611-ATSAMG54G19B -UUTTRINACTIVE,1611- ATSAMG54G19B-UUTDKR, ATSAMG54G19B-UUTTR,1 611-ATSAMG54G19B-UUT TR,1611-ATSAMG54G19B -UUTTR-ND,1611-ATSAM G54G19B-UUTDKR-ND,AT SAMG54G19B-UUT-ND,16 11-ATSAMG54G19B-UUTD KRINACTIVE Base Product Number: ATSAMG54

Win Source Part Number: 1046979-ATSAMG54G19B-UUT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM G54
Core Processor: ARM® Cortex®-M4
Speed: 96MHz
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 49-UFBGA, WLCSP
Supplier Device Package: 49-WLCSP (2.84x2.84)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.45V
Alternative Parts (Cross-Reference): ATSAMG53G19A-UUT; ATSAMG53G19B-UUT; ATSAMG53N19A-AU; STM32F411CEU6; STM32F401CEU6; STM32F411CEY6TR;
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-ATSAMG54G19B-UUTCT,ATSAMG54G19B-UUTCT,ATSAMG54G19B-UUTDKR,1611-ATSAMG54G19B-UUTTRINACTIVE,1611-ATSAMG54G19B-UUTDKR,ATSAMG54G19B-UUTTR,1611-ATSAMG54G19B-UUTTR,1611-ATSAMG54G19B-UUTTR-ND,1611-ATSAMG54G19B-UUTDKR-ND,ATSAMG54G19B-UUT-ND,1611-ATSAMG54G19B-UUTDKRINACTIVE
Base Product Number: ATSAMG54

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAMG54G19B-UUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAMG54G19B-UUT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAMG54G19B-UUT
IC MCU 32BIT 512KB FLASH 49WLCSP Product overview: ATSAMG54G19B-UUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMG54G19B-UUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 49WLCSP Product overview: ATSAMG54G19B-UUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMG54G19B-UUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMG54G19B-UUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMG54G19B-UUT
Embedded - Microcontrollers ATSAMG54G19B-UUT
IC MCU 32BIT 512KB FLASH 49WLCSP

IC MCU 32BIT 512KB FLASH 49WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMG54G19B-UUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMG54G19B-UUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMG54G19B-UUT
IC MCU 32BIT 512KB FLASH 49WLCSP

IC MCU 32BIT 512KB FLASH 49WLCSP

Supplier's Site
Microcontrollers - ATSAMG54G19B-UUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMG54G19B-UUT
Microcontrollers ATSAMG54G19B-UUT
ARM® Cortex®-M4 SAM G54 Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 49-WLCSP (2.84x2.84)

ARM® Cortex®-M4 SAM G54 Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 49-WLCSP (2.84x2.84)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMG54G19B-UUT
ARM Microcontrollers - MCU ATSAMG54G19B-UUT
ARM Microcontrollers - MCU ATSAMG54 WLCSP

ARM Microcontrollers - MCU ATSAMG54 WLCSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1046979-ATSAMG54G19B-UUT 685-ATSAMG54G19B-UUT ATSAMG54G19B-UUT ATSAMG54G19B-UUT ATSAMG54G19B-UUT ATSAMG54G19B-UUT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz
RAM 512 KB 96 KB 96 KB 96 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.45 volts 1.62 to 3.45 volts 3.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details