Category: OEM Souring
Win Source Part Number: 1466676-ATSAMG53G19B
Manufacturer: Microchip Technology
IC MCU 32BIT 512KB FLASH 49WLCSP
ARM® Cortex®-M4 SAM G53 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 49-WLCSP (2.84x2.84)
ARM Microcontrollers - MCU WLCSP, IND TEMP T&R
IC MCU 32BIT 512KB FLASH 49WLCSP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1466676-ATSAMG53G19B-UUT | ATSAMG53G19B-UUT | ATSAMG53G19B-UUT | ATSAMG53G19B-UUT | ATSAMG53G19B-UUT |
| Product Name | OEM Souring | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 48 MHz | 48 MHz | |||
| RAM | 96 KB | 96 KB | |||
| I/O Ports | 38 |