IC MCU 32BIT 512KB FLASH 49WLCSP Product overview: ATSAMG53G19A-UUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMG53G19A-UUT
Manufacturer: Microchip Technology
Win Source Part Number: 737030-ATSAMG53G19A-
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 48MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 1.62V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 49-WLCSP (2.84x2.84)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 49-UFBGA, WLCSP
Alternative Parts (Cross-Reference): STM32F072CBY6TR; LPC54102J512UK49; ATSAMG55G19A-UUT;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: ATSAMG53
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 38
Date RAM Size: 96K x 8
IC MCU 32BIT 512KB FLASH 49WLCSP
IC MCU 32BIT 512KB FLASH 49WLCSP
ARM® Cortex®-M4 SAM G53 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 49-WLCSP (2.84x2.84)
ARM Microcontrollers - MCU Low Power MCUW LCSP IND TEMP
IC MCU 32BIT 512KB FLASH 49WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMG53G19A-UUT | 737030-ATSAMG53G19A-UUT | ATSAMG53G19A-UUT | ATSAMG53G19A-UUT | ATSAMG53G19A-UUT | ATSAMG53G19A-UUT | ATSAMG53G19A-UUT |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAMG53G19A-UUT | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 96 KB | 512 KB | 96 KB | 96 KB | 96 KB | ||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/I2S/SPI/UART/USART |