IC MCU 32BIT 256KB FLASH 49WLCSP Product overview: ATSAMG51G18A-UUT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMG51G18A-UUT
ARM® Cortex®-M4 SAM G51 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 49-WLCSP (2.84x2.84)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 24MHz, CMOS, PBGA49
Manufacturer: Microchip Technology
Win Source Part Number: 010468-ATSAMG51G18A-
Packaging: Reel - TR
Core Processor: ARM Cortex-M4
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-WLCSP (2.84x2.84)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.62 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 256KB FLASH 49WLCSP
ARM® Cortex®-M4 SAM G51 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 49-WLCSP (2.84x2.84)
ARM® Cortex®-M4 SAM G51 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 49-WLCSP (2.84x2.84)
ARM Microcontrollers - MCU WLCSP MRLA
IC MCU 32BIT 256KB FLASH 49WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMG51G18A-UUT | ATSAMG51G18A-UUTCT-ND | ATSAMG51G18A-UUT | 010468-ATSAMG51G18A-UUT | ATSAMG51G18A-UUT | ATSAMG51G18A-UUT | ATSAMG51G18A-UUT | ATSAMG51G18A-UUT |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAMG51G18A-UUT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| RAM | 64 KB | 64 KB | 256 KB | 64 KB | 64 KB | |||
| Supply Voltage | 1.62 to 2 volts | 1.62 to 2 volts | 1.62 to 2 volts | 2 volts | ||||
| Package Type | Other; Bulk | Other; 49-UFBGA, WLCSP | BGA; Other; BGA49 | Other; 49-WLCSP (2.84x2.84) | BGA; Other; 49-UFBGA, WLCSP | BGA; Other; 49-UFBGA, WLCSP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |