Microchip Technology, Inc. 32-bit 32BIT 2MB Embedded Microcontroller MCU ATSAME70Q21B-CFNT

Description
IC MCU 32BIT 2MB FLASH 144UFBGA Product overview: ATSAME70Q21B-CFNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q21B-CFN T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 144UFBGA Product overview: ATSAME70Q21B-CFNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q21B-CFN T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAME70Q21B-CFNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAME70Q21B-CFNT
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAME70Q21B-CFNT
IC MCU 32BIT 2MB FLASH 144UFBGA Product overview: ATSAME70Q21B-CFNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q21B-CFN T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144UFBGA Product overview: ATSAME70Q21B-CFNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q21B-CFNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q21B-CFNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q21B-CFNTTR-ND
Microcontrollers ATSAME70Q21B-CFNTTR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Microcontrollers - ATSAME70Q21B-CFNTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q21B-CFNTCT-ND
Microcontrollers ATSAME70Q21B-CFNTCT-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Microcontrollers - ATSAME70Q21B-CFNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q21B-CFNTDKR-ND
Microcontrollers ATSAME70Q21B-CFNTDKR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: SAM E70 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Core Processor: ARM® Cortex®-M7 Core Size: 32-Bit Single-Core Speed: 300MHz Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: SAM E70
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit Single-Core
Speed: 300MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB

Buy Now Datasheet
Embedded - Microcontrollers - ATSAME70Q21B-CFNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70Q21B-CFNT
Embedded - Microcontrollers ATSAME70Q21B-CFNT
IC MCU 32BIT 2MB FLASH 144UFBGA

IC MCU 32BIT 2MB FLASH 144UFBGA

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q21B-CFNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70Q21B-CFNT
Microcontrollers ATSAME70Q21B-CFNT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Mcu, 32Bit, 300Mhz, Ufbga-144; Product Range Microchip - 47AC7983 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 300Mhz, Ufbga-144; Product Range Microchip
47AC7983
Mcu, 32Bit, 300Mhz, Ufbga-144; Product Range Microchip 47AC7983
MCU, 32BIT, 300MHZ, UFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 300MHZ, UFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70Q21B-CFNT
ARM Microcontrollers - MCU ATSAME70Q21B-CFNT
ARM Microcontrollers - MCU 144 UFBGA 10x10x0.6mm, TAPE & REEL, CM7, 2048kB Flash, 384kB SRAM, UFBGA144

ARM Microcontrollers - MCU 144 UFBGA 10x10x0.6mm, TAPE & REEL, CM7, 2048kB Flash, 384kB SRAM, UFBGA144

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAME70Q21B-CFNT ATSAME70Q21B-CFNTTR-ND ATSAME70Q21B-CFNT ATSAME70Q21B-CFNT 47AC7983 ATSAME70Q21B-CFNT
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 300Mhz, Ufbga-144; Product Range Microchip ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 384 KB 384 KB 384 KB 384 KB
ROM 16 KB 2000 KB
ROM Type ROM; ROM Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details