Microchip Technology, Inc. 32-bit 32BIT 2MB Embedded Microcontroller MCU ATSAME70Q21A-AN

Description
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: ATSAME70Q21A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q21A-AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: ATSAME70Q21A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q21A-AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAME70Q21A-AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAME70Q21A-AN
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAME70Q21A-AN
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: ATSAME70Q21A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q21A-AN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LQFP Product overview: ATSAME70Q21A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q21A-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1463226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1463226
Microcontrollers 1463226
Microchip ATSAME70Q21A-AN

Microchip ATSAME70Q21A-AN

Supplier's Site
Microcontrollers - 1468878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1468878
Microcontrollers 1468878
Microchip ATSAME70Q21A-AN

Microchip ATSAME70Q21A-AN

Supplier's Site
Microcontrollers - 1468878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1468878P
Microcontrollers 1468878P
Microchip ATSAME70Q21A-AN

Microchip ATSAME70Q21A-AN

Supplier's Site
Embedded - Embedded - Microcontrollers - ATSAME70Q21A-AN - 851975-ATSAME70Q21A-AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAME70Q21A-AN
851975-ATSAME70Q21A-AN
Embedded - Embedded - Microcontrollers - ATSAME70Q21A-AN 851975-ATSAME70Q21A-AN
Manufacturer: Microchip Technology Win Source Part Number: 851975-ATSAME70Q21A- AN Series: SAM E70 Features: series Microcontroller IC Package: Tray Number of I/O: 114 Family Name: ATSAME70 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851975-ATSAME70Q21A-AN
Series: SAM E70
Features: series Microcontroller IC
Package: Tray
Number of I/O: 114
Family Name: ATSAME70
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - ATSAME70Q21A-AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q21A-AN-ND
Microcontrollers ATSAME70Q21A-AN-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAME70Q21A-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70Q21A-AN
Embedded - Microcontrollers ATSAME70Q21A-AN
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q21A-AN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME70Q21A-AN
Microcontrollers ATSAME70Q21A-AN
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME70Q21A-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME70Q21A-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME70Q21A-AN
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70Q21A-AN
ARM Microcontrollers - MCU ATSAME70Q21A-AN
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP144

ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP144

Buy Now Datasheet
Microcontrollers - ATSAME70Q21A-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70Q21A-AN
Microcontrollers ATSAME70Q21A-AN
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-144; Product Range Microchip - 15AC6177 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-144; Product Range Microchip
15AC6177
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-144; Product Range Microchip 15AC6177
MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of RoHS Compliant: Yes

Supplier's Site
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-144; Product Range Microchip - 43Y3775 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-144; Product Range Microchip
43Y3775
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-144; Product Range Microchip 43Y3775
MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:144PinsRoHS Compliant: NA

MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:144PinsRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAME70Q21A-AN 1463226 1468878P 851975-ATSAME70Q21A-AN ATSAME70Q21A-AN-ND ATSAME70Q21A-AN ATSAME70Q21A-AN ATSAME70Q21A-AN ATSAME70Q21A-AN ATSAME70Q21A-AN 15AC6177
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATSAME70Q21A-AN Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-144; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 384 KB 384 KB 384 KB 384 KB 384 KB 384 KB 384 KB
ROM 16 KB 2000 KB 2000 KB
ROM Type ROM; ROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details