Microchip Technology, Inc. Microcontrollers ATSAME70Q20B-CNT

Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAME70Q20B-CNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q20B-CNTTR-ND
Microcontrollers ATSAME70Q20B-CNTTR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - ATSAME70Q20B-CNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q20B-CNTDKR-ND
Microcontrollers ATSAME70Q20B-CNTDKR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - ATSAME70Q20B-CNTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q20B-CNTCT-ND
Microcontrollers ATSAME70Q20B-CNTCT-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: SAM E70 Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 144-LFBGA Mounting Type: Surface Mount Operating Temperature: -40°C ~ 105°C (TA) Supplier Device Package: 144-LFBGA (10x10) Base Product Number: ATSAME70 Program Memory Type: FLASH

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: SAM E70
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 144-LFBGA
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Supplier Device Package: 144-LFBGA (10x10)
Base Product Number: ATSAME70
Program Memory Type: FLASH

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAME70Q20B-CNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAME70Q20B-CNT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAME70Q20B-CNT
IC MCU 32BIT 1MB FLASH 144LFBGA Product overview: ATSAME70Q20B-CNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20B-CNT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LFBGA Product overview: ATSAME70Q20B-CNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20B-CNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q20B-CNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME70Q20B-CNT
Microcontrollers ATSAME70Q20B-CNT
IC MCU 32BIT 1MB FLASH 144LFBGA

IC MCU 32BIT 1MB FLASH 144LFBGA

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q20B-CNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70Q20B-CNT
Microcontrollers ATSAME70Q20B-CNT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70Q20B-CNT
ARM Microcontrollers - MCU ATSAME70Q20B-CNT
ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,BGA144,T&R

ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,BGA144,T&R

Buy Now Datasheet
Embedded - Microcontrollers - ATSAME70Q20B-CNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70Q20B-CNT
Embedded - Microcontrollers ATSAME70Q20B-CNT
IC MCU 32BIT 1MB FLASH 144LFBGA

IC MCU 32BIT 1MB FLASH 144LFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip - 47AC7979 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip
47AC7979
Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip 47AC7979
MCU, 32BIT, 300MHZ, LFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 300MHZ, LFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAME70Q20B-CNTTR-ND 685-ATSAME70Q20B-CNT ATSAME70Q20B-CNT ATSAME70Q20B-CNT ATSAME70Q20B-CNT ATSAME70Q20B-CNT 47AC7979
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB 384 KB 384 KB
ROM 1000 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details