Microchip Technology, Inc. Microcontrollers ATSAME70Q20A-CNT

Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAME70Q20A-CNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q20A-CNTDKR-ND
Microcontrollers ATSAME70Q20A-CNTDKR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - ATSAME70Q20A-CNTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q20A-CNTCT-ND
Microcontrollers ATSAME70Q20A-CNTCT-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - ATSAME70Q20A-CNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q20A-CNTTR-ND
Microcontrollers ATSAME70Q20A-CNTTR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAME70Q20A-CNT - 912200-ATSAME70Q20A-CNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAME70Q20A-CNT
912200-ATSAME70Q20A-CNT
Embedded - Embedded - Microcontrollers - ATSAME70Q20A-CNT 912200-ATSAME70Q20A-CNT
Manufacturer: Microchip Technology Win Source Part Number: 912200-ATSAME70Q20A- CNT Series: SAM E70 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10) Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Reel - TR Package: 144-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAME70 Categories: Integrated Circuits (ICs) Case / Package: 144-LFBGA (10x10) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAME70Q20A-CNTCT, ATSAME70Q20A-CNTDKR, ATSAME70Q20A-CNT-ND, ATSAME70Q20A-CNTTR

Manufacturer: Microchip Technology
Win Source Part Number: 912200-ATSAME70Q20A-CNT
Series: SAM E70
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Reel - TR
Package: 144-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAME70
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFBGA (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAME70Q20A-CNTCT, ATSAME70Q20A-CNTDKR, ATSAME70Q20A-CNT-ND, ATSAME70Q20A-CNTTR

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAME70Q20A-CNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAME70Q20A-CNT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAME70Q20A-CNT
IC MCU 32BIT 1MB FLASH 144LFBGA Product overview: ATSAME70Q20A-CNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20A-CNT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LFBGA Product overview: ATSAME70Q20A-CNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20A-CNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip - 43Y3774 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip
43Y3774
Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip 43Y3774
MCU, 32BIT, 300MHZ, LFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 300MHZ, LFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q20A-CNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME70Q20A-CNT
Microcontrollers ATSAME70Q20A-CNT
IC MCU 32BIT 1MB FLASH 144LFBGA

IC MCU 32BIT 1MB FLASH 144LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70Q20A-CNT
ARM Microcontrollers - MCU ATSAME70Q20A-CNT
ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,BGA144,T&R

ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,BGA144,T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME70Q20A-CNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME70Q20A-CNT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME70Q20A-CNT
IC MCU 32BIT 1MB FLASH 144LFBGA

IC MCU 32BIT 1MB FLASH 144LFBGA

Supplier's Site
Microcontrollers - ATSAME70Q20A-CNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70Q20A-CNT
Microcontrollers ATSAME70Q20A-CNT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAME70Q20A-CNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70Q20A-CNT
Embedded - Microcontrollers ATSAME70Q20A-CNT
IC MCU 32BIT 1MB FLASH 144LFBGA

IC MCU 32BIT 1MB FLASH 144LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAME70Q20A-CNTDKR-ND 912200-ATSAME70Q20A-CNT 685-ATSAME70Q20A-CNT 43Y3774 ATSAME70Q20A-CNT ATSAME70Q20A-CNT ATSAME70Q20A-CNT ATSAME70Q20A-CNT ATSAME70Q20A-CNT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAME70Q20A-CNT 32-bit 32BIT 1MB Embedded Microcontroller MCU Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 384 KB 1000 KB 384 KB 384 KB 384 KB 384 KB 384 KB
ROM 1000 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details