Microchip Technology, Inc. Microcontrollers ATSAME70Q20A-ANT

Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote
Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip SAM E70 series microcontroller, part number 43Y3772, features a 32-bit ARM Cortex-M7 core operating at a maximum frequency of 300 MHz. It includes 16 Kbytes of instruction cache and 16 Kbytes of data cache with error correction capabilities. The device supports up to 2048 Kbytes of embedded Flash memory and 384 Kbytes of multi-port SRAM, along with additional tightly coupled memory and a 16 Kbytes ROM for bootloader routines. This microcontroller is equipped with a variety of peripherals, including a 10/100 Mbps Ethernet MAC, USB 2.0 high-speed device support, multiple USARTs, and several timers and PWM channels for motor control applications. It also features advanced analog capabilities with dual 12-bit DACs and multiple analog front-end controllers. The device supports low-power modes, achieving typical power consumption as low as 1.1 OºA in backup mode. The SAM E70 microcontroller is available in a 144-pin LQFP package and operates within a supply voltage range of 3.0V to 3.6V, making it suitable for various industrial applications. Its extensive feature set, including a memory protection unit and cryptographic support, positions it as a versatile option for engineers looking for high-performance microcontroller solutions.

Datasheet Summary
Powered by GS/AI

The Microchip SAM E70 series microcontroller, part number 43Y3772, features a 32-bit ARM Cortex-M7 core operating at a maximum frequency of 300 MHz. It includes 16 Kbytes of instruction cache and 16 Kbytes of data cache with error correction capabilities. The device supports up to 2048 Kbytes of embedded Flash memory and 384 Kbytes of multi-port SRAM, along with additional tightly coupled memory and a 16 Kbytes ROM for bootloader routines. This microcontroller is equipped with a variety of peripherals, including a 10/100 Mbps Ethernet MAC, USB 2.0 high-speed device support, multiple USARTs, and several timers and PWM channels for motor control applications. It also features advanced analog capabilities with dual 12-bit DACs and multiple analog front-end controllers. The device supports low-power modes, achieving typical power consumption as low as 1.1 OºA in backup mode. The SAM E70 microcontroller is available in a 144-pin LQFP package and operates within a supply voltage range of 3.0V to 3.6V, making it suitable for various industrial applications. Its extensive feature set, including a memory protection unit and cryptographic support, positions it as a versatile option for engineers looking for high-performance microcontroller solutions.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAME70Q20A-ANTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q20A-ANTTR-ND
Microcontrollers ATSAME70Q20A-ANTTR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318818-ATSAME70Q20A-ANT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318818-ATSAME70Q20A-ANT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318818-ATSAME70Q20A-ANT
Manufacturer: Microchip Technology Win Source Part Number: 1318818-ATSAME70Q20A -ANT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M7 Speed: 300MHz Standard Package: 800 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 144-LQFP ECCN: 5A992C Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAME70Q20A-ANT-ND, ATSAME70Q20A-ANTTR,A TSAME70Q20A-ANTDKR,A TSAME70Q20A-ANTCT Base Product Number: ATSAME70 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318818-ATSAME70Q20A-ANT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Standard Package: 800
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 144-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAME70Q20A-ANT-ND,ATSAME70Q20A-ANTTR,ATSAME70Q20A-ANTDKR,ATSAME70Q20A-ANTCT
Base Product Number: ATSAME70
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAME70Q20A-ANT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAME70Q20A-ANT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAME70Q20A-ANT
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: ATSAME70Q20A-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20A-ANT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: ATSAME70Q20A-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20A-ANT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q20A-ANT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME70Q20A-ANT
Microcontrollers ATSAME70Q20A-ANT
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAME70Q20A-ANT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70Q20A-ANT
Embedded - Microcontrollers ATSAME70Q20A-ANT
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q20A-ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70Q20A-ANT
Microcontrollers ATSAME70Q20A-ANT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, 300Mhz, Lqfp-144; Product Range Microchip - 43Y3772 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 300Mhz, Lqfp-144; Product Range Microchip
43Y3772
Mcu, 32Bit, 300Mhz, Lqfp-144; Product Range Microchip 43Y3772
MCU, 32BIT, 300MHZ, LQFP-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:1MB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 300MHZ, LQFP-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:1MB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70Q20A-ANT
ARM Microcontrollers - MCU ATSAME70Q20A-ANT
ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,LQFP144,T&R

ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,LQFP144,T&R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAME70Q20A-ANTTR-ND 1318818-ATSAME70Q20A-ANT 685-ATSAME70Q20A-ANT ATSAME70Q20A-ANT ATSAME70Q20A-ANT ATSAME70Q20A-ANT 43Y3772 ATSAME70Q20A-ANT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 300Mhz, Lqfp-144; Product Range Microchip ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 384 KB 1000 KB 384 KB 384 KB 384 KB
ROM 1000 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers