Microchip Technology, Inc. 32-bit 32BIT 2MB Embedded Microcontroller MCU ATSAME70N21B-AN

Description
IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAME70N21B-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21B-AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAME70N21B-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21B-AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAME70N21B-AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAME70N21B-AN
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAME70N21B-AN
IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAME70N21B-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21B-AN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAME70N21B-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21B-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1029175-ATSAME70N21B-AN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1029175-ATSAME70N21B-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers 1029175-ATSAME70N21B-AN
Win Source Part Number: 1029175-ATSAME70N21B -AN Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM E70 Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAME70

Win Source Part Number: 1029175-ATSAME70N21B-AN
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM E70
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAME70

Buy Now Datasheet
Microcontrollers - 1682663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1682663
Microcontrollers 1682663
ATSAME70 Cortex M7 MCU 2048kB, LQFP100

ATSAME70 Cortex M7 MCU 2048kB, LQFP100

Supplier's Site
Microcontrollers - 1682828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1682828
Microcontrollers 1682828
ATSAME70 Cortex M7 MCU 2048kB, LQFP100

ATSAME70 Cortex M7 MCU 2048kB, LQFP100

Supplier's Site
Microcontrollers - 1682828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1682828P
Microcontrollers 1682828P
ATSAME70 Cortex M7 MCU 2048kB, LQFP100

ATSAME70 Cortex M7 MCU 2048kB, LQFP100

Supplier's Site
Microcontrollers - ATSAME70N21B-AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70N21B-AN-ND
Microcontrollers ATSAME70N21B-AN-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME70N21B-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME70N21B-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME70N21B-AN
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - ATSAME70N21B-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70N21B-AN
Embedded - Microcontrollers ATSAME70N21B-AN
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, Arm Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip - 57AC0535 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip
57AC0535
Mcu, Arm Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip 57AC0535
MCU, ARM CORTEX-M7, 300MHZ, LQFP-100; Product Range:ARM Cortex-M7 Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M7, 300MHZ, LQFP-100; Product Range:ARM Cortex-M7 Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70N21B-AN
ARM Microcontrollers - MCU ATSAME70N21B-AN
ARM Microcontrollers - MCU CM7 2048kB Flash 384kB SRAM LQFP100

ARM Microcontrollers - MCU CM7 2048kB Flash 384kB SRAM LQFP100

Buy Now Datasheet
Microcontrollers - ATSAME70N21B-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70N21B-AN
Microcontrollers ATSAME70N21B-AN
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAME70N21B-AN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME70N21B-AN
Microcontrollers ATSAME70N21B-AN
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAME70N21B-AN 1029175-ATSAME70N21B-AN 1682663 1682828P ATSAME70N21B-AN-ND ATSAME70N21B-AN ATSAME70N21B-AN 57AC0535 ATSAME70N21B-AN ATSAME70N21B-AN ATSAME70N21B-AN
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, Arm Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 384 KB 2000 KB 384 KB 384 KB 384 KB 384 KB 384 KB 384 KB
ROM 16 KB 2000 KB 2000 KB
ROM Type ROM; ROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details