ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,BGA100
MCU, 32BIT, 300MHZ, TFBGA-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:100Pins RoHS Compliant: Yes
MCU 32-Bit SAM E70 ARM Cortex M7 RISC 2048KB Flash 1.2V/3.3V 100-Pin TFBGA T/R
IC MCU 32BIT 2MB FLASH 100TFBGA
IC MCU 32BIT 2MB FLASH 100TFBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME70N21A-CNTTR-ND | ATSAME70N21A-CNT | ATSAME70N21A-CNT | 43Y3766 | 536-ATSAME70N21A-CNT | ATSAME70N21A-CNT | ATSAME70N21A-CNT |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 300Mhz, Tfbga-100; Product Range Microchip | MCU 32-Bit SAM E70 ARM Cortex M7 RISC 2048KB Flash 1.2V/3.3V 100-Pin TFBGA T/R | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||||
| RAM | 384 KB | 384 KB | 384 KB | 384 KB | 384 KB | ||
| ROM | 2000 KB |