ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 2MB FLASH 100TFBGA Product overview: ATSAME70N21A-CN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21A-CN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 769290-ATSAME70N21A-
Series: SAM E70
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M7
Speed: 300MHz
Package: 100-UFBGA
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, LIN, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 10x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.6 V
Family Name: ATSAME70N21
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TFBGA (9x9)
Alternative Parts (Cross-Reference): LPC1765FET100; ATSAME70N19A-CNT; ATSAME70N20A-CN; ATSAME70N21A-CN; LPC1768FET100,551; LPC1768FET100Y; STM32G484VEH6; LPC43S67JET100E;
Introduction Date: January 05, 2015
ECCN: 5A992.c
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 2MB FLASH 100TFBGA
IC MCU 32BIT 2MB FLASH 100TFBGA
IC MCU 32BIT 2MB FLASH 100TFBGA
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,BGA100
MCU, 32BIT, CORTEX-M7, 300MHZ, TFBGA-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME70N21A-CN-ND | 685-ATSAME70N21A-CN | 769290-ATSAME70N21A-CN | ATSAME70N21A-CN | ATSAME70N21A-CN | ATSAME70N21A-CN | ATSAME70N21A-CN | ATSAME70N21A-CN | 42AC0652 |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAME70N21A-CN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, Cortex-M7, 300Mhz, Tfbga-100; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||||||
| RAM | 384 KB | 384 KB | 2000 KB | 384 KB | 384 KB | 384 KB | 384 KB | ||
| ROM | 2000 KB | 16 KB |