Microchip Technology, Inc. Microcontrollers ATSAME70N21A-ANT

Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAME70N21A-ANTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70N21A-ANTTR-ND
Microcontrollers ATSAME70N21A-ANTTR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70N21A-ANT
ARM Microcontrollers - MCU ATSAME70N21A-ANT
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP100,T&R

ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP100,T&R

Buy Now Datasheet
Mcu, 32Bit, 300Mhz, Lqfp-100; Product Range Microchip - 43Y3764 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 300Mhz, Lqfp-100; Product Range Microchip
43Y3764
Mcu, 32Bit, 300Mhz, Lqfp-100; Product Range Microchip 43Y3764
MCU, 32BIT, 300MHZ, LQFP-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:2MB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 300MHZ, LQFP-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:2MB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAME70N21A-ANT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70N21A-ANT
Embedded - Microcontrollers ATSAME70N21A-ANT
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAME70N21A-ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70N21A-ANT
Microcontrollers ATSAME70N21A-ANT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME70N21A-ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME70N21A-ANT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME70N21A-ANT
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAME70N21A-ANTTR-ND ATSAME70N21A-ANT 43Y3764 ATSAME70N21A-ANT ATSAME70N21A-ANT ATSAME70N21A-ANT
Product Name Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 300Mhz, Lqfp-100; Product Range Microchip Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 8611200172 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details