Microchip Technology, Inc. 32-bit 32BIT 2MB Embedded Microcontroller MCU ATSAME70N21A-AN

Description
IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAME70N21A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21A-AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAME70N21A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21A-AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAME70N21A-AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAME70N21A-AN
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAME70N21A-AN
IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAME70N21A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21A-AN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAME70N21A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21A-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAME70N21A-AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70N21A-AN-ND
Microcontrollers ATSAME70N21A-AN-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 1773818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773818
Microcontrollers 1773818
CM7,2048kB Flash,384kB SRAM,LQFP100

CM7,2048kB Flash,384kB SRAM,LQFP100

Supplier's Site
Microcontrollers - 1773484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773484
Microcontrollers 1773484
CM7,2048kB Flash,384kB SRAM,LQFP100

CM7,2048kB Flash,384kB SRAM,LQFP100

Supplier's Site
Microcontrollers - 1773818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773818P
Microcontrollers 1773818P
CM7,2048kB Flash,384kB SRAM,LQFP100

CM7,2048kB Flash,384kB SRAM,LQFP100

Supplier's Site
Embedded - Embedded - Microcontrollers - ATSAME70N21A-AN - 912199-ATSAME70N21A-AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAME70N21A-AN
912199-ATSAME70N21A-AN
Embedded - Embedded - Microcontrollers - ATSAME70N21A-AN 912199-ATSAME70N21A-AN
Manufacturer: Microchip Technology Win Source Part Number: 912199-ATSAME70N21A- AN Series: SAM E70 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAME70 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912199-ATSAME70N21A-AN
Series: SAM E70
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAME70
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - ATSAME70N21A-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70N21A-AN
Microcontrollers ATSAME70N21A-AN
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70N21A-AN
ARM Microcontrollers - MCU ATSAME70N21A-AN
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP100

ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP100

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME70N21A-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME70N21A-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME70N21A-AN
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - ATSAME70N21A-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70N21A-AN
Embedded - Microcontrollers ATSAME70N21A-AN
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAME70N21A-AN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME70N21A-AN
Microcontrollers ATSAME70N21A-AN
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip - 15AC6174 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip
15AC6174
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip 15AC6174
MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of RoHS Compliant: Yes

Supplier's Site
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip - 43Y3763 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip
43Y3763
Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip 43Y3763
MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:100PinsRoHS Compliant: NA

MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:100PinsRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAME70N21A-AN ATSAME70N21A-AN-ND 1773818 1773818P 912199-ATSAME70N21A-AN ATSAME70N21A-AN ATSAME70N21A-AN ATSAME70N21A-AN ATSAME70N21A-AN ATSAME70N21A-AN 15AC6174
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATSAME70N21A-AN Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-100; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 384 KB 384 KB 384 KB 2000 KB 384 KB 384 KB 384 KB 384 KB
ROM 16 KB 2000 KB 2000 KB
ROM Type ROM; ROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details