The ATSAME70N19B-CNT is a 32-bit microcontroller based on the Arm Cortex-M7 architecture, capable of operating at speeds up to 300 MHz. It features 512 KB of embedded Flash memory and 384 KB of Multi-port SRAM, along with a 16 KB instruction cache and a 16 KB data cache that includes error correction capabilities. The microcontroller is equipped with a hardware floating-point unit (FPU) supporting both single and double precision, and it includes a memory protection unit (MPU) with 16 zones. This device supports a variety of peripherals, including a high-speed USB 2.0 interface, Ethernet MAC for 10/100 Mbps connections, and multiple serial communication interfaces such as USARTs and SPI. It also features advanced analog capabilities with dual 12-bit DACs and multiple analog front-end controllers. The ATSAME70N19B-CNT is designed for low-power applications, offering sleep modes with power consumption as low as 1.1 OºA. The microcontroller operates on a single supply voltage ranging from 1.7V to 3.6V and is available in several package options, including TFBGA and LQFP formats. Its robust feature set makes it suitable for applications requiring high processing power, advanced connectivity, and efficient power management.
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM Microcontrollers - MCU CM7,512kB Flash,256kB SRAM,BGA100,T&R
IC MCU 32BIT 512KB FLSH 100TFBGA
MCU, 32BIT, 300MHZ, TFBGA-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME70N19B-CNTDKR-ND | ATSAME70N19B-CNT | ATSAME70N19B-CNT | 65AC0559 | ATSAME70N19B-CNT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 300Mhz, Tfbga-100; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 512 KB |