Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: SAM E70
Package: Tray
Product Status: Active
Base Product Number: ATSAME70
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Number of I/O: 44
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 2MB FLASH 64LQFP Product overview: ATSAME70J21B-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70J21B-AN can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 64LQFP
IC MCU 32BIT 2MB FLASH 64LQFP
MCU, ARM CORTEX-M7, 300MHZ, LQFP-64; Product Range:SAM 32 Family SAM E Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:64Pins; MCU RoHS Compliant: Yes
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP64
IC MCU 32BIT 2MB FLASH 64LQFP
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME70J21B-AN-ND | 685-ATSAME70J21B-AN | ATSAME70J21B-AN | ATSAME70J21B-AN | 65AC3705 | ATSAME70J21B-AN | ATSAME70J21B-AN | ATSAME70J21B-AN | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, Arm Cortex-M7, 300Mhz, Lqfp-64; Product Range Microchip | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| I/O Ports | 44 | 44 | 44 | ||||||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |||
| Bits | Other; A/D 5x12b; D/A 1x12b | ||||||||
| RAM | 384 KB | 384 KB | 384 KB | 384 KB | 384 KB | 384 KB |