ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 2MB FLASH 64LQFP
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP64
MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-64; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:64Pins RoHS Compliant: NA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME70J21A-AN-ND | ATSAME70J21A-AN | ATSAME70J21A-AN | ATSAME70J21A-AN | 43Y3753 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |
| Bits | Other; A/D 5x12b; D/A 1x12b | ||||
| RAM | 384 KB | 384 KB | 384 KB | 384 KB | |
| ROM | 2000 KB |