ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LQFP
MCU, 32BIT, 300MHZ, LQFP-64; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LQFP
ARM Microcontrollers - MCU CM7,512kB Flash,256kB SRAM,LQFP64
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATSAME70J19B-AN-ND | ATSAME70J19B-AN | 47AC7954 | ATSAME70J19B-AN | ATSAME70J19B-AN | ATSAME70J19B-AN |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 300Mhz, Lqfp-64; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | |||
| ROM | 512 KB |