The ATSAME70J19A-ANT is a 32-bit microcontroller based on the ARM Cortex-M7 architecture, capable of operating at speeds up to 300 MHz. It features 512 KB of embedded Flash memory and 256 KB of SRAM, along with a range of advanced peripherals including Ethernet MAC, USB 2.0, and multiple communication interfaces such as CAN, I²C, and SPI. The device supports low-power operation with sleep modes and has a typical power consumption of 1.1 OºA in backup mode. It includes a variety of integrated features such as a dual-port DMA controller, multiple timers, and a 12-bit DAC. The microcontroller operates within a voltage range of 1.62V to 3.6V and is available in a 64-lead LQFP package. It is suitable for applications requiring high performance and connectivity in industrial environments, with an operating temperature range of -40°C to 105°C.
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: ATSAME70J19A-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70J19A-ANT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
Manufacturer: Microchip Technology
Win Source Part Number: 1319145-ATSAME70J19A
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Standard Package: 1,500
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, SPI, SSC, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 5x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: ATSAME70
RoHS Status: ROHS3 Compliant
MCU, 32BIT, 300MHZ, LQFP-64; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU CM7,512kB Flash,256kB SRAM,LQFP64,T&R
IC MCU 32BIT 512KB FLASH 64LQFP
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAME70J19A-ANT | 150-ATSAME70J19A-ANTTR-ND | 1319145-ATSAME70J19A-ANT | 43Y3750 | ATSAME70J19A-ANT | ATSAME70J19A-ANT | ATSAME70J19A-ANT |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 300Mhz, Lqfp-64; Product Range Microchip | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| RAM | 256 KB | 256 KB | 512 KB | 256 KB | |||
| ROM | 16 KB | 512 KB | |||||
| ROM Type | ROM; ROM | Flash | Flash; FLASH |