ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
MCU, 32BIT, 120MHZ, TFBGA-120; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:120Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 120 TFBGA PKG inTapeNReel 85CTemp
IC MCU 32BIT 1MB FLASH 120TFBGA
IC MCU 32BIT 1MB FLASH 120TFBGA
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME54P20A-CTUTTR-ND | 47AC7953 | ATSAME54P20A-CTUT | ATSAME54P20A-CTUT | ATSAME54P20A-CTUT | ATSAME54P20A-CTUT |
| Product Name | Microcontrollers | Mcu, 32Bit, 120Mhz, Tfbga-120; Product Range Microchip | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 32x12b; D/A 2x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |