ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
IC MCU 32BIT 1MB FLASH 120TFBGA
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
IC MCU 32BIT 1MB FLASH 120TFBGA
IC MCU 32BIT 1MB FLASH 120TFBGA
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 120 TFBGA PKG inTapeNReel 125CTemp
MCU, 32BIT, 100MHZ, TFBGA-120; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:120Pins RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME54P20A-CTFTDKR-ND | ATSAME54P20A-CTFT | ATSAME54P20A-CTFT | ATSAME54P20A-CTFT | ATSAME54P20A-CTFT | ATSAME54P20A-CTFT | 47AC7952 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 100Mhz, Tfbga-120; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 100 MHz | ||
| Bits | Other; A/D 32x12b; D/A 2x12b | ||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |