The Microchip 32-bit ARM Cortex-M4F microcontroller, part number 47AC7950, operates at a maximum frequency of 100 MHz and is housed in a TQFP-128 package. It supports a voltage range of 1.71V to 3.63V and is rated for operating temperatures from -40°C to +125°C. The microcontroller features a combined instruction and data cache of 4 KB, a memory protection unit, and a floating-point unit. Memory options include up to 1 MB of Flash with error correction code (ECC) and up to 256 KB of SRAM, with additional tightly coupled memory and backup registers. It includes a variety of high-performance peripherals such as a 32-channel Direct Memory Access Controller (DMAC), USB 2.0 interface, Ethernet MAC, and multiple serial communication interfaces. The device also integrates dual 12-bit ADCs and DACs, as well as cryptographic features like AES and a true random number generator. This microcontroller is suitable for applications requiring robust processing capabilities, extensive peripheral support, and high reliability in harsh environments.
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
IC MCU 32BIT 1MB FLASH 128TQFP
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 128 TQFP PKG inTray 125CTemp
IC MCU 32BIT 1MB FLASH 128TQFP
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
MCU, 32BIT, 100MHZ, TQFP-128; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:128Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 128TQFP
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME54P20A-AF-ND | ATSAME54P20A-AF | ATSAME54P20A-AF | ATSAME54P20A-AF | ATSAME54P20A-AF | 47AC7950 | ATSAME54P20A-AF |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 100Mhz, Tqfp-128; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 100 MHz | 120 MHz | ||
| Bits | Other; A/D 32x12b; D/A 2x12b | ||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |