IC MCU 32BIT 512KB FLASH 128TQFP
IC MCU 32BIT 512KB FLASH 128TQFP
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)
MCU, 32BIT, 120MHZ, TQFP-128; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:128Pins RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME54P19A-AUT-EFP | ATSAME54P19A-AUT-EFP | ATSAME54P19A-AUT-EFP | 39AH1633 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 120Mhz, Tqfp-128; Product Range Microchip |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 192 KB | 192 KB | 192 KB | |
| Supply Voltage | 3.63 to 1.71 volts |