IC MCU 32BIT 512KB FLASH 128TQFP Product overview: ATSAME54P19A-AF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME54P19A-AF can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 862522-ATSAME54P19A-
Series: SAM E54
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Package: 128-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 99
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.63V
Family Name: ATSAME54
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP (14x14)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)
MCU, 32BIT, 100MHZ, TQFP-128; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:128Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 128TQFP
IC MCU 32BIT 512KB FLASH 128TQFP
ARM Microcontrollers - MCU 120MHZ 512KB Flash 128 TQFP PKG inTray 125CTemp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAME54P19A-AF | ATSAME54P19A-AF-ND | 862522-ATSAME54P19A-AF | ATSAME54P19A-AF | 47AC7946 | 536-ATSAME54P19A-AF | ATSAME54P19A-AF | ATSAME54P19A-AF |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAME54P19A-AF | Microcontrollers | Mcu, 32Bit, 100Mhz, Tqfp-128; Product Range Microchip | IC MCU 32BIT 512KB FLASH 128TQFP | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 100 MHz | 48 MHz | ||
| RAM | 192 KB | 192 KB | 512 KB | 192 KB | 192 KB | 192 KB | ||
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 3.3 volts | ||||
| Serial Interface | CAN/Ethernet/I2S/SPI/USB | CAN; SPI; UART; USART; USB |