Microchip Technology, Inc. ATSAME54N20A

Description
The SAM E54 high performance micro-controller series features a 32-bit ARM® Cortex®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, and up to 256 KB of SRAM with ECC .It also adds a 10/100 Ethernet MAC and 2 CAN-FD ports targeted for industrial automation ,automotive applications and general purpose applications requiring Wired connectivity. Series offers excellent features with class leading power performance and integrated hardware security. Key features · Quad Serial Peripheral Interface(QSPI) with Execute in Place (XIP) Support. · Up to 2 Secure Digital Host Controller (SDHC) · 10/100 Ethernet MAC with IEEE 1588 support. · Up to 2 CAN-FD Interface. · Inter-IC Sound(I2S)Controller for Audio · Peripheral Touch Controller (PTC) supporting up to 256 channels of capacitive touch . · Full speed USB with embedded Host/device. · Supports 5 Low power modes with class leading 65µA/MHz Active Power Performance. · Integrated security including Asymmetric and Symmetric Crypto hardware acceleration · Serial communication (SERCOM) ports configurable as UART/USART, ISO 7816, SPI or I2C Supported by MPLAB X IDE and MPLAB Harmony. Functional Safety This device supports the ISO 26262 (ASIL B) functional safety standard. · The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page. · Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries. Additional Features Processor ARM Cortex-M4F CPU running at up to 120 MHz Floating Point Unit (FPU) Embedded Trace Module (ETM) with instruction trace stream Core Sight Embedded Trace Buffer (ETB) Memories 512 KB in-system self-programmable Flash with: Error Correction Code (ECC) Dual bank with Read-While-Write (RWW) support EEPROM hardware emulation 192KB SRAM Main Memory Error Correction Code (ECC) RAM option Up to 4 KB of Tightly Coupled Memory (TCM) Up to 8 KB additional SRAM with backup retention capability System Power-on Reset (POR) and Brown-out detection (BOD) Internal and external clock options External Interrupt Controller (EIC) Two-pin Serial Wire Debug (SWD) programming, test, and debugging interface Power Performance Five Low Power Modes (Idle, Standby, Hibernate, Backup, and Off ) Sleep Walking peripherals. Battery backup support Embedded Buck/LDO regulator supporting on-the-fly selection. 65µA/MHz active power consumption. Integrated Security Features One Advanced Encryption System (AES) with 256-bit key length and up to 2 MB/s data rate Five confidential modes of operation (ECB, CBC, CFB, OFB, CTR) True Random Number Generator (TRNG) Public Key Cryptography Controller (PUKCC) and associated Classical Public Key Cryptography Library (PUKCL) RSA, DSA Elliptic Curves Cryptography (ECC) ECC GF(2n), ECC GF(p) Integrity Check Module (ICM) based on Secure Hash Algorithm (SHA1, SHA224, SHA256), DMA Peripherals 32-channel Direct Memory Access Controller (DMAC) Two SD(HC) Memory Card Interfaces (SDHC) Compatibility with SD and SDHC Memory Card Specification Version 3.01 Compatibility with SDIO Specification Version 3.0 Compliant with JDEC specification, MMC memory cards V4.51 One Quad I/O Serial Peripheral Interface (QSPI) eXecute-In-Place (XIP) support Up to 75 MHz SDR operation and DDR support One Full-Speed (12 Mbps) Universal Serial Bus (USB) 2.0 interface Embedded host and device function One Ethernet MAC 10/100 Mbps in MII and RMII with dedicated DMA IEEE 1588 Precision Time Protocol (PTP) , Time Stamping Unit (TSU) support IEEE802.3AZ/AF/PoE energy efficiency support Support for 802.1AS and 1588 precision clock synchronization protocol Wake on LAN support Up to two Controller Area Network CAN (SAM E51 and SAM E54) supporting CAN2.0 A/B and CAN-FD 1.0 Eight Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration ISO7816 I2C up to 3.4MHz SPI LIN master/slave RS485 SPI inter-byte space One two-channel Inter-IC Sound Interface (I2S) Parallel Capture Controller (PCC) Up to 14-bit parallel capture mode Peripheral Touch Controller (PTC) Up to 256 channel capacitive touch and proximity sensing System Features: 32-channel Event System Up to Six 16-bit Timers/Counters (TC) each configurable as: 16-bit ,32-bit or 8-bit TC with two compare/capture channels Two 24-bit Timer/Counters for Control (TCC), with extended functions: 32-bit Real Time Counter (RTC) with clock/calendar function Up to 5 wake-up pins with tamper detection and de-bouncing filter Watchdog Timer (WDT) with Window mode CRC-32 generator Position Decoder (PDEC) Frequency meter (FREQM) One Configurable Custom Logic (CCL) Dual 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) with up to 16 channels each Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15-, or 16-bit resolution Dual 12-bit, 1 MSPS Output Digital-to-Analog Converter (DAC) Two Analog Comparators (AC) with Window Compare function One temperature sensor I/O Pins 81 programmable I/O pins Operating Voltage 1.71V – 3.6V Packages 100-pin TQFP
Datasheet
Description
The SAM E54 high performance micro-controller series features a 32-bit ARM® Cortex®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, and up to 256 KB of SRAM with ECC .It also adds a 10/100 Ethernet MAC and 2 CAN-FD ports targeted for industrial automation ,automotive applications and general purpose applications requiring Wired connectivity. Series offers excellent features with class leading power performance and integrated hardware security. Key features · Quad Serial Peripheral Interface(QSPI) with Execute in Place (XIP) Support. · Up to 2 Secure Digital Host Controller (SDHC) · 10/100 Ethernet MAC with IEEE 1588 support. · Up to 2 CAN-FD Interface. · Inter-IC Sound(I2S)Controller for Audio · Peripheral Touch Controller (PTC) supporting up to 256 channels of capacitive touch . · Full speed USB with embedded Host/device. · Supports 5 Low power modes with class leading 65µA/MHz Active Power Performance. · Integrated security including Asymmetric and Symmetric Crypto hardware acceleration · Serial communication (SERCOM) ports configurable as UART/USART, ISO 7816, SPI or I2C Supported by MPLAB X IDE and MPLAB Harmony. Functional Safety This device supports the ISO 26262 (ASIL B) functional safety standard. · The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page. · Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries. Additional Features Processor ARM Cortex-M4F CPU running at up to 120 MHz Floating Point Unit (FPU) Embedded Trace Module (ETM) with instruction trace stream Core Sight Embedded Trace Buffer (ETB) Memories 512 KB in-system self-programmable Flash with: Error Correction Code (ECC) Dual bank with Read-While-Write (RWW) support EEPROM hardware emulation 192KB SRAM Main Memory Error Correction Code (ECC) RAM option Up to 4 KB of Tightly Coupled Memory (TCM) Up to 8 KB additional SRAM with backup retention capability System Power-on Reset (POR) and Brown-out detection (BOD) Internal and external clock options External Interrupt Controller (EIC) Two-pin Serial Wire Debug (SWD) programming, test, and debugging interface Power Performance Five Low Power Modes (Idle, Standby, Hibernate, Backup, and Off ) Sleep Walking peripherals. Battery backup support Embedded Buck/LDO regulator supporting on-the-fly selection. 65µA/MHz active power consumption. Integrated Security Features One Advanced Encryption System (AES) with 256-bit key length and up to 2 MB/s data rate Five confidential modes of operation (ECB, CBC, CFB, OFB, CTR) True Random Number Generator (TRNG) Public Key Cryptography Controller (PUKCC) and associated Classical Public Key Cryptography Library (PUKCL) RSA, DSA Elliptic Curves Cryptography (ECC) ECC GF(2n), ECC GF(p) Integrity Check Module (ICM) based on Secure Hash Algorithm (SHA1, SHA224, SHA256), DMA Peripherals 32-channel Direct Memory Access Controller (DMAC) Two SD(HC) Memory Card Interfaces (SDHC) Compatibility with SD and SDHC Memory Card Specification Version 3.01 Compatibility with SDIO Specification Version 3.0 Compliant with JDEC specification, MMC memory cards V4.51 One Quad I/O Serial Peripheral Interface (QSPI) eXecute-In-Place (XIP) support Up to 75 MHz SDR operation and DDR support One Full-Speed (12 Mbps) Universal Serial Bus (USB) 2.0 interface Embedded host and device function One Ethernet MAC 10/100 Mbps in MII and RMII with dedicated DMA IEEE 1588 Precision Time Protocol (PTP) , Time Stamping Unit (TSU) support IEEE802.3AZ/AF/PoE energy efficiency support Support for 802.1AS and 1588 precision clock synchronization protocol Wake on LAN support Up to two Controller Area Network CAN (SAM E51 and SAM E54) supporting CAN2.0 A/B and CAN-FD 1.0 Eight Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration ISO7816 I2C up to 3.4MHz SPI LIN master/slave RS485 SPI inter-byte space One two-channel Inter-IC Sound Interface (I2S) Parallel Capture Controller (PCC) Up to 14-bit parallel capture mode Peripheral Touch Controller (PTC) Up to 256 channel capacitive touch and proximity sensing System Features: 32-channel Event System Up to Six 16-bit Timers/Counters (TC) each configurable as: 16-bit ,32-bit or 8-bit TC with two compare/capture channels Two 24-bit Timer/Counters for Control (TCC), with extended functions: 32-bit Real Time Counter (RTC) with clock/calendar function Up to 5 wake-up pins with tamper detection and de-bouncing filter Watchdog Timer (WDT) with Window mode CRC-32 generator Position Decoder (PDEC) Frequency meter (FREQM) One Configurable Custom Logic (CCL) Dual 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) with up to 16 channels each Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15-, or 16-bit resolution Dual 12-bit, 1 MSPS Output Digital-to-Analog Converter (DAC) Two Analog Comparators (AC) with Window Compare function One temperature sensor I/O Pins 81 programmable I/O pins Operating Voltage 1.71V – 3.6V Packages 100-pin TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The SAM E54 high performance micro-controller series features a 32-bit ARM® Cortex®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, and up to 256 KB of SRAM with ECC .It also adds a 10/100 Ethernet MAC and 2 CAN-FD ports targeted for industrial automation ,automotive applications and general purpose applications requiring Wired connectivity. Series offers excellent features with class leading power performance and integrated hardware security. Key features · Quad Serial Peripheral Interface(QSPI) with Execute in Place (XIP) Support. · Up to 2 Secure Digital Host Controller (SDHC) · 10/100 Ethernet MAC with IEEE 1588 support. · Up to 2 CAN-FD Interface. · Inter-IC Sound(I2S)Controller for Audio · Peripheral Touch Controller (PTC) supporting up to 256 channels of capacitive touch . · Full speed USB with embedded Host/device. · Supports 5 Low power modes with class leading 65µA/MHz Active Power Performance. · Integrated security including Asymmetric and Symmetric Crypto hardware acceleration · Serial communication (SERCOM) ports configurable as UART/USART, ISO 7816, SPI or I2C Supported by MPLAB X IDE and MPLAB Harmony. Functional Safety This device supports the ISO 26262 (ASIL B) functional safety standard. · The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page. · Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries. Additional Features Processor ARM Cortex-M4F CPU running at up to 120 MHz Floating Point Unit (FPU) Embedded Trace Module (ETM) with instruction trace stream Core Sight Embedded Trace Buffer (ETB) Memories 512 KB in-system self-programmable Flash with: Error Correction Code (ECC) Dual bank with Read-While-Write (RWW) support EEPROM hardware emulation 192KB SRAM Main Memory Error Correction Code (ECC) RAM option Up to 4 KB of Tightly Coupled Memory (TCM) Up to 8 KB additional SRAM with backup retention capability System Power-on Reset (POR) and Brown-out detection (BOD) Internal and external clock options External Interrupt Controller (EIC) Two-pin Serial Wire Debug (SWD) programming, test, and debugging interface Power Performance Five Low Power Modes (Idle, Standby, Hibernate, Backup, and Off ) Sleep Walking peripherals. Battery backup support Embedded Buck/LDO regulator supporting on-the-fly selection. 65µA/MHz active power consumption. Integrated Security Features One Advanced Encryption System (AES) with 256-bit key length and up to 2 MB/s data rate Five confidential modes of operation (ECB, CBC, CFB, OFB, CTR) True Random Number Generator (TRNG) Public Key Cryptography Controller (PUKCC) and associated Classical Public Key Cryptography Library (PUKCL) RSA, DSA Elliptic Curves Cryptography (ECC) ECC GF(2n), ECC GF(p) Integrity Check Module (ICM) based on Secure Hash Algorithm (SHA1, SHA224, SHA256), DMA Peripherals 32-channel Direct Memory Access Controller (DMAC) Two SD(HC) Memory Card Interfaces (SDHC) Compatibility with SD and SDHC Memory Card Specification Version 3.01 Compatibility with SDIO Specification Version 3.0 Compliant with JDEC specification, MMC memory cards V4.51 One Quad I/O Serial Peripheral Interface (QSPI) eXecute-In-Place (XIP) support Up to 75 MHz SDR operation and DDR support One Full-Speed (12 Mbps) Universal Serial Bus (USB) 2.0 interface Embedded host and device function One Ethernet MAC 10/100 Mbps in MII and RMII with dedicated DMA IEEE 1588 Precision Time Protocol (PTP) , Time Stamping Unit (TSU) support IEEE802.3AZ/AF/PoE energy efficiency support Support for 802.1AS and 1588 precision clock synchronization protocol Wake on LAN support Up to two Controller Area Network CAN (SAM E51 and SAM E54) supporting CAN2.0 A/B and CAN-FD 1.0 Eight Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration ISO7816 I2C up to 3.4MHz SPI LIN master/slave RS485 SPI inter-byte space One two-channel Inter-IC Sound Interface (I2S) Parallel Capture Controller (PCC) Up to 14-bit parallel capture mode Peripheral Touch Controller (PTC) Up to 256 channel capacitive touch and proximity sensing System Features: 32-channel Event System Up to Six 16-bit Timers/Counters (TC) each configurable as: 16-bit ,32-bit or 8-bit TC with two compare/capture channels Two 24-bit Timer/Counters for Control (TCC), with extended functions: 32-bit Real Time Counter (RTC) with clock/calendar function Up to 5 wake-up pins with tamper detection and de-bouncing filter Watchdog Timer (WDT) with Window mode CRC-32 generator Position Decoder (PDEC) Frequency meter (FREQM) One Configurable Custom Logic (CCL) Dual 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) with up to 16 channels each Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15-, or 16-bit resolution Dual 12-bit, 1 MSPS Output Digital-to-Analog Converter (DAC) Two Analog Comparators (AC) with Window Compare function One temperature sensor I/O Pins 81 programmable I/O pins Operating Voltage 1.71V – 3.6V Packages 100-pin TQFP

The SAM E54 high performance micro-controller series features a 32-bit ARM® Cortex®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, and up to 256 KB of SRAM with ECC .It also adds a 10/100 Ethernet MAC and 2 CAN-FD ports targeted for industrial automation ,automotive applications and general purpose applications requiring Wired connectivity.

Series offers excellent features with class leading power performance and integrated hardware security.

Key features

· Quad Serial Peripheral Interface(QSPI) with Execute in Place (XIP) Support.

· Up to 2 Secure Digital Host Controller (SDHC)

· 10/100 Ethernet MAC with IEEE 1588 support.

· Up to 2 CAN-FD Interface.

· Inter-IC Sound(I2S)Controller for Audio

· Peripheral Touch Controller (PTC) supporting up to 256 channels of capacitive touch .

· Full speed USB with embedded Host/device.

· Supports 5 Low power modes with class leading 65µA/MHz Active Power Performance.

· Integrated security including Asymmetric and Symmetric Crypto hardware acceleration

· Serial communication (SERCOM) ports configurable as UART/USART, ISO 7816, SPI or I2C

Supported by MPLAB X IDE and MPLAB Harmony.

Functional Safety
This device supports the ISO 26262 (ASIL B) functional safety standard.
· The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page.
· Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries.

Additional Features

    Processor
    • ARM Cortex-M4F CPU running at up to 120 MHz
    • Floating Point Unit (FPU)
    • Embedded Trace Module (ETM) with instruction trace stream
    • Core Sight Embedded Trace Buffer (ETB)
    Memories
    • 512 KB in-system self-programmable Flash with:
      • Error Correction Code (ECC)
      • Dual bank with Read-While-Write (RWW) support
      • EEPROM hardware emulation
    • 192KB SRAM Main Memory
      • Error Correction Code (ECC) RAM option
    • Up to 4 KB of Tightly Coupled Memory (TCM)
    • Up to 8 KB additional SRAM with backup retention capability
    System
    • Power-on Reset (POR) and Brown-out detection (BOD)
    • Internal and external clock options
    • External Interrupt Controller (EIC)
    • Two-pin Serial Wire Debug (SWD) programming, test, and debugging interface
    Power Performance
    • Five Low Power Modes (Idle, Standby, Hibernate, Backup, and Off )
    • Sleep Walking peripherals.
    • Battery backup support
    • Embedded Buck/LDO regulator supporting on-the-fly selection.
    • 65µA/MHz active power consumption.
    Integrated Security Features
    • One Advanced Encryption System (AES) with 256-bit key length and up to 2 MB/s data rate
      • Five confidential modes of operation (ECB, CBC, CFB, OFB, CTR)
    • True Random Number Generator (TRNG)
    • Public Key Cryptography Controller (PUKCC) and associated Classical Public Key Cryptography Library (PUKCL)
      • RSA, DSA
      • Elliptic Curves Cryptography (ECC) ECC GF(2n), ECC GF(p)
      • Integrity Check Module (ICM) based on Secure Hash Algorithm (SHA1, SHA224, SHA256), DMA
    Peripherals
    • 32-channel Direct Memory Access Controller (DMAC)
    • Two SD(HC) Memory Card Interfaces (SDHC)
      • Compatibility with SD and SDHC Memory Card Specification Version 3.01
      • Compatibility with SDIO Specification Version 3.0
      • Compliant with JDEC specification, MMC memory cards V4.51
    • One Quad I/O Serial Peripheral Interface (QSPI)
      • eXecute-In-Place (XIP) support
      • Up to 75 MHz SDR operation and DDR support
    • One Full-Speed (12 Mbps) Universal Serial Bus (USB) 2.0 interface
      • Embedded host and device function
    • One Ethernet MAC
      • 10/100 Mbps in MII and RMII with dedicated DMA
      • IEEE 1588 Precision Time Protocol (PTP) , Time Stamping Unit (TSU) support
      • IEEE802.3AZ/AF/PoE energy efficiency support
      • Support for 802.1AS and 1588 precision clock synchronization protocol
      • Wake on LAN support
    • Up to two Controller Area Network CAN (SAM E51 and SAM E54)
      • supporting CAN2.0 A/B and CAN-FD 1.0
    • Eight Serial Communication Interfaces (SERCOM), each configurable to operate as either:
      • USART with full-duplex and single-wire half-duplex configuration
      • ISO7816
      • I2C up to 3.4MHz
      • SPI
      • LIN master/slave
      • RS485
      • SPI inter-byte space
    • One two-channel Inter-IC Sound Interface (I2S)
    • Parallel Capture Controller (PCC)
      • Up to 14-bit parallel capture mode
    • Peripheral Touch Controller (PTC)
      • Up to 256 channel capacitive touch and proximity sensing
    System Features:
    • 32-channel Event System
    • Up to Six 16-bit Timers/Counters (TC) each configurable as:
      • 16-bit ,32-bit or 8-bit TC with two compare/capture channels
    • Two 24-bit Timer/Counters for Control (TCC), with extended functions:
    • 32-bit Real Time Counter (RTC) with clock/calendar function
      • Up to 5 wake-up pins with tamper detection and de-bouncing filter
    • Watchdog Timer (WDT) with Window mode
    • CRC-32 generator
    • Position Decoder (PDEC)
    • Frequency meter (FREQM)
    • One Configurable Custom Logic (CCL)
    • Dual 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) with up to 16 channels each
      • Differential and single-ended input
      • Automatic offset and gain error compensation
      • Oversampling and decimation in hardware to support 13-, 14-, 15-, or 16-bit resolution
    • Dual 12-bit, 1 MSPS Output Digital-to-Analog Converter (DAC)
    • Two Analog Comparators (AC) with Window Compare function
    • One temperature sensor
    I/O Pins
    • 81 programmable I/O pins
    Operating Voltage
    • 1.71V – 3.6V
    Packages
    • 100-pin TQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAME54N20A
Clock Speed 120 MHz
Bits Other; 12-bit
Number 28
RAM 256 KB
ROM 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers