Microchip Technology, Inc. Microcontrollers ATSAME54N20A-AUT

Description
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAME54N20A-AUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME54N20A-AUTDKR-ND
Microcontrollers ATSAME54N20A-AUTDKR-ND
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAME54N20A-AUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME54N20A-AUTTR-ND
Microcontrollers ATSAME54N20A-AUTTR-ND
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAME54N20A-AUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME54N20A-AUTCT-ND
Microcontrollers ATSAME54N20A-AUTCT-ND
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAME54N20A-AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAME54N20A-AUT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAME54N20A-AUT
IC MCU 32BIT 1MB FLASH 100TQFP Product overview: ATSAME54N20A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME54N20A-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100TQFP Product overview: ATSAME54N20A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME54N20A-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAME54N20A-AUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME54N20A-AUT
Microcontrollers ATSAME54N20A-AUT
IC MCU 32BIT 1MB FLASH 100TQFP

IC MCU 32BIT 1MB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME54N20A-AUT
ARM Microcontrollers - MCU ATSAME54N20A-AUT
ARM Microcontrollers - MCU 120MHZ 1024KB FLASH 100 TQFP PKG IN 85C

ARM Microcontrollers - MCU 120MHZ 1024KB FLASH 100 TQFP PKG IN 85C

Buy Now Datasheet
Embedded - Microcontrollers - ATSAME54N20A-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME54N20A-AUT
Embedded - Microcontrollers ATSAME54N20A-AUT
IC MCU 32BIT 1MB FLASH 100TQFP

IC MCU 32BIT 1MB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAME54N20A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME54N20A-AUT
Microcontrollers ATSAME54N20A-AUT
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME54N20A-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME54N20A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME54N20A-AUT
IC MCU 32BIT 1MB FLASH 100TQFP

IC MCU 32BIT 1MB FLASH 100TQFP

Supplier's Site
Mcu, 32Bit, 120Mhz, Tqfp-100; Product Range Microchip - 23AC2435 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Tqfp-100; Product Range Microchip
23AC2435
Mcu, 32Bit, 120Mhz, Tqfp-100; Product Range Microchip 23AC2435
MCU, 32BIT, 120MHZ, TQFP-100; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, TQFP-100; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAME54N20A-AUTDKR-ND 685-ATSAME54N20A-AUT ATSAME54N20A-AUT ATSAME54N20A-AUT ATSAME54N20A-AUT ATSAME54N20A-AUT ATSAME54N20A-AUT 23AC2435
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 120Mhz, Tqfp-100; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 28x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers