Win Source Part Number: 1264274-ATSAME54N20A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM E54
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 28x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.63V
ECCN: 5A992C
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAME54N20A-AFTCT,A
Base Product Number: ATSAME54
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 1MB FLASH 100TQFP Product overview: ATSAME54N20A-AFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME54N20A-AFT
MCU, 32BIT, 100MHZ, TQFP-100; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 100 TQFP PKG inTapeNReel 125CTemp
IC MCU 32BIT 1MB FLASH 100TQFP
IC MCU 32BIT 1MB FLASH 100TQFP
IC MCU 32BIT 1MB FLASH 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264274-ATSAME54N20A-AFT | ATSAME54N20A-AFTTR-ND | 685-ATSAME54N20A-AFT | 47AC7945 | ATSAME54N20A-AFT | ATSAME54N20A-AFT | ATSAME54N20A-AFT | ATSAME54N20A-AFT | ATSAME54N20A-AFT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 100 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 1000 KB | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||||
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 3.63 to 1.71 volts | 1.71 to 3.63 volts |