ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
MCU, 32BIT, 100MHZ, TQFP-100; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:100Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 120MHZ 512KB Flash 100 TQFP PKG inTapeNReel 125CTemp
IC MCU 32BIT 512KB FLASH 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME53N19A-AFTTR-ND | ATSAME53N19A-AFT | 47AC7939 | ATSAME53N19A-AFT | ATSAME53N19A-AFT |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 100 MHz | ||
| Bits | Other; A/D 28x12b; D/A 2x12b | ||||
| RAM | 192 KB | 192 KB | 192 KB | ||
| ROM | 512 KB |